Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LS
Package Tube
Logic Type Counter, Decade
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 35 MHz
Trigger Type Negative Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LS390
Other Names SN74LS390DG4,-SN74LS390DG4R,TEXTISSN74LS390D,296-34004-5,-296-34004-5,2156-SN74LS390D,SN74LS390D,SN74LS390DE4,SN74LS390DE4,SN74LS390DG4,-SN74LS390DG4
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258939-SN74LS390D
Ultra Librarian 3D Model Ultra Librarian SN74LS390D CAD Model

Description

The SN74LS390D is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is a dual decade counter, which is an essential component in various digital applications such as frequency division, counters, and time-delay circuits.

The SN74LS390D belongs to the 74LS family, which is known for its low-power Schottky technology. This technology ensures that the device operates efficiently with low power consumption, making it suitable for battery-powered and energy-saving applications.

Key Features:

  • Configuration: The SN74LS390D contains two individual decade counters in a single package, enabling compact and efficient circuit designs.
  • Counting Sequence: Each counter has a 4-bit binary output and can count up to ten (decimal) before resetting, which makes it perfect for decimal counting operations.
  • Speed: This device offers a typical clock frequency of 35 MHz, providing high-speed operation for time-critical tasks.
  • Operating Voltage: It operates at a nominal voltage of 5V, which is standard for TTL logic devices, ensuring compatibility with a wide range of digital systems.
  • Output Capability: The SN74LS390D can drive up to 10 LS-TTL loads, which means it can directly interface with numerous other TTL logic components without the need for additional buffering.
  • Package: It comes in a 14-pin SOIC package, which is conducive to automated assembly processes and is well-suited for space-constrained applications.

Applications:

The versatility of the SN74LS390D makes it ideal for a variety of applications. It is commonly used in digital clocks, counters, frequency dividers, and other sequential logic circuits. Engineers and designers often choose this device for its reliability, performance, and the support provided by Texas Instruments.

In summary, the SN74LS390D from Texas Instruments is a valuable component for any digital system requiring counting functionality. Its dual decade counters, high speed, and low power consumption combined with Texas Instruments' reputation for quality, make it an excellent choice for both commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
CMOS 14-STAGE Ripple-Carry Binary Counter/Divider and Oscillator / Counter/Divider Single 14-Bit Binary UP 16-Pin CDIP Tube
Lowest to $49.0138
ECAD model for CD4060BF3A
Texas Instruments
IC DUAL 4-STG BIN COUNTER 14-DIP
Lowest to $1.6980
ECAD model for CD74HC393E
Texas Instruments
DECADE COUNTER, LS SERIES, SYNCH / Counter IC Element Bit
Need more? Email Us
ECAD model for SN74LS162AN
Texas Instruments
IC SYNC COUNTER PRESET HS 16DIP
Need more? Email Us
ECAD model for CD74HCT163E
Texas Instruments
IC BCD UP COUNTER DUAL 16-DIP
Lowest to $0.4775
ECAD model for CD4518BE
Texas Instruments
IC 12STG BINARY COUNTER 16-SOIC
Lowest to $0.5502
ECAD model for CD74HCT4040M96
Texas Instruments
IC COUNTER PROG DIV-BY-N 24-SOIC
Lowest to $3.6261
ECAD model for CD74HC4059M96
ON Semiconductor
IC COUNTER BINARY/DECADE 14-DIP
Need more? Email Us
ECAD model for DM7490AN
Texas Instruments
IC 12STG BINARY COUNTER 16-SOIC
Lowest to $0.5167
ECAD model for CD74HC4040M96

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention