Products specifications Report Issue?

Win Source Part Number 1232494-PCD8584T
Categories Custom Parts
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCD8584T CAD Model

Description

Introducing the NXP PCD8584T I²C-bus Controller

The NXP PCD8584T is a sophisticated I²C-bus controller that serves as an interface between the I²C-bus and a microcontroller or processor's parallel bus. This device is designed to work with a broad range of microcontrollers, providing a seamless and efficient communication channel to I²C-bus compatible devices.

Key Features

  • Compatibility: The PCD8584T is fully compliant with the I²C-bus specification and supports both the standard (100 kHz) and fast (400 kHz) I²C-bus modes, ensuring compatibility with a wide range of I²C devices.
  • Parallel-Bus Interface: It features an 8-bit quasi-bidirectional I/O port for the parallel-bus connection, allowing easy interfacing with most microcontrollers.
  • Multiple Slave Addresses: The device can be programmed with up to eight different slave addresses, allowing for flexible addressing on the I²C-bus.
  • Interrupt Function: An interrupt output is provided to indicate the presence of a calling message or the need for service, enhancing the efficiency of system operations.

Applications

The PCD8584T is ideal for applications that require a reliable and high-speed interface for I²C-bus communication. Typical applications include:

  • Embedded systems
  • Microcontroller interfacing
  • Industrial control systems
  • Home automation systems
  • Consumer electronics

Technical Specifications

At the core of the NXP PCD8584T's technical prowess are its specifications:

  • Operating supply voltage: 4.5 V to 6 V
  • Low standby current
  • Operating temperature range: -40 °C to +85 °C
  • Available in SOIC-20 package

Incorporating the PCD8584T into your design will not only streamline communication with I²C-bus devices but also reduce the complexity of your system's architecture. Its ease of use, combined with the support and reliability of NXP Semiconductors, makes the PCD8584T an essential component for any design requiring robust I²C-bus interfacing.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for R8A27102BG#U0
Ericsson
Need more? Email Us
ECAD model for PBL386201R1
ICT
Programmable Electrically Erasable Logic Array
Need more? Email Us
ECAD model for PA7024P
KOA Speer
Need more? Email Us
ECAD model for RK73B1JTTDD114J
Flex Power Modules
DC DC CONVERTER 15V 50W / Isolated Module DC DC Converter 1 Output 15V 3.3A 36V - 75V Input
Need more? Email Us
ECAD model for PKU4515PI
Renesas Electronics America
The SH7268, SH7269 are high-performance microcontrollers incorporating 266MHz SH2A-FPU cores and have a built-in...
Need more? Email Us
ECAD model for R5S72681RP266FP#VZ
NXP / Nexperia
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for P80C31UBPN
National Semiconductor (TI)
Need more? Email Us
ECAD model for PT86C368B
Analog Devices Inc.
Need more? Email Us
ECAD model for OSC1758

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention