EN
  • EN
  • DE

74LVC1GU04GV

Part No 74LVC1GU04GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132856-74LVC1GU04GV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1GU04GV CAD Model

Description

Product Overview: 74LVC1GU04GV from NXP

The 74LVC1GU04GV is a high-performance, single-gate inverter chip crafted by NXP Semiconductors, which is renowned for its expertise in producing state-of-the-art semiconductor products. This device is part of the 74LVC family, which is designed to operate at low voltages and deliver high-speed performance while maintaining low power consumption. The 74LVC1GU04GV is an ideal choice for a wide range of applications, from consumer electronics to complex industrial systems.

Constructed with advanced silicon gate CMOS technology, the 74LVC1GU04GV offers a robust feature set that includes a 5V tolerant input which allows for interfacing with 5V logic levels without the risk of damage. This feature is particularly useful in mixed-voltage environments and when upgrading legacy systems that operate at higher voltages.

The device operates over a wide voltage range of 1.65V to 5.5V, making it highly versatile for various applications and ensuring compatibility with low-voltage microprocessors and microcontrollers. Its low static power consumption is attributed to the low supply current, which is a significant advantage for battery-operated devices where power efficiency is critical.

With its high noise immunity and low propagation delay, the 74LVC1GU04GV ensures reliable and fast signal processing, which is essential for high-speed digital systems. The chip is characterized for operation from -40°C to +125°C, providing reliable performance across a broad temperature range, suitable for harsh environments.

The 74LVC1GU04GV comes in a small outline package, specifically the 5-pin SC-74A (SOT353) package, which is designed for space-constrained applications. This compact footprint allows for high-density mounting and is perfect for portable and miniaturized electronic assemblies.

In summary, the 74LVC1GU04GV from NXP is a high-quality, single-gate inverter chip that offers low-voltage operation, high-speed performance, and low power consumption. Its 5V tolerant inputs, wide operating voltage range, and robust temperature performance make it a versatile and reliable component for a multitude of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Infineon Technologies
Lowest to $9.7932
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.0903 $50.1165
1,350+ $0.0741 $100.0350
2,090+ $0.0718 $150.0620
2,880+ $0.0695 $200.1600
3,725+ $0.0672 $250.3200
4,985+ $0.0602 $300.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess