The 74LVC1G86GW from NXP Semiconductors is a high-performance, single 2-input exclusive OR (XOR) gate, which is a fundamental component in digital electronics. This logic gate is designed to operate with a power supply range of 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems. The device is part of the 74LVC family, which is known for its low-voltage operation and compatibility with TTL levels.
Key Features
- Supply Voltage Range: 1.65 V to 5.5 V
- Logic Type: 2-input Exclusive OR (XOR) Gate
- Output Capability: Standard
- ICC Category: Logic ICs
- Mounting Type: Surface Mount
- Package: TSSOP-5 (SOT353-1)
- High Noise Immunity: Contains over-voltage tolerance inputs that allow the device to be used in a mixed-voltage environment.
Performance Advantages
The 74LVC1G86GW boasts a 5 V tolerant input for interfacing with 5 V logic levels without the need for external components. Its low static and dynamic power consumption, combined with high speed and a balanced propagation delay, make it an excellent choice for battery-powered and high-speed systems. The device also features Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 1.65 V to 5.5 V.
Applications
Ideal for a broad range of applications, the 74LVC1G86GW is well-suited for function generation, parity generation and checking, and in systems that require a high-speed non-inverting buffer. It is commonly used in computing, consumer electronics, and industrial electronics, where a reliable and efficient XOR gate is required.
Quality and Reliability
NXP Semiconductors is recognized for its commitment to quality and reliability, and the 74LVC1G86GW is no exception. It is designed to meet the stringent requirements of the latest industrial standards, ensuring both robustness and dependability for critical system applications.