EN
  • EN
  • DE

MCF51CN128CLK

Part No MCF51CN128CLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF51CN128 ColdFire Microcontroller | IC MCU 32BIT 128KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity EBI/EMI, Ethernet, I2C, SCI, SPI
Peripherals LVD, PWM, WDT
The number of I/O 70
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 24K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Family Part Number MCF51CN128
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220607-MCF51CN128CLK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51CN128CLK CAD Model

Description

The NXP MCF51CN128CLK is a highly-integrated microcontroller designed to cater to a broad range of applications, including industrial control, medical devices, home automation, and more. This powerful microcontroller is part of NXP's MCF51CN family, known for its exceptional performance and reliability.

Key Features

  • Core: The MCF51CN128CLK is equipped with a V1 ColdFire core that provides a perfect balance between performance and power consumption, operating at a speed of up to 50 MHz.
  • Memory: It includes 128 KB of flash memory for program storage, along with 24 KB of RAM for data processing, ensuring ample space for complex applications and multitasking.
  • Connectivity: This microcontroller offers a range of connectivity options, including Ethernet MAC, USB 2.0 Device, and multiple serial communication interfaces (SCI, SPI, I2C), enabling easy integration into various networked systems.
  • Timers and ADC: It features multiple timers, including an RTC module for time-sensitive tasks, as well as a 12-bit analog-to-digital converter (ADC) for precise measurement and monitoring of analog signals.
  • Security: The device provides a hardware random-number generator and a cyclic redundancy check (CRC) engine to support applications requiring secure data transactions.

Development Support

The MCF51CN128CLK is supported by an extensive suite of development tools, including NXP's CodeWarrior Development Studio, which provides an integrated development environment (IDE) for efficient coding, debugging, and program management. Additionally, third-party tools and software libraries are available to streamline the development process.

Package and Temperature Range

The microcontroller comes in a 32-pin QFN package, which is ideal for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The versatility of the MCF51CN128CLK allows it to be used in a multitude of applications. Its robust set of features and connectivity options make it an excellent choice for complex, networked systems that require a reliable microcontroller to manage various tasks efficiently.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $170.5882 $170.5882
2+ $152.9412 $305.8824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess