EN
  • EN
  • DE

74LVC1G17GM

Part No 74LVC1G17GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single Schmitt-trigger buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132795-74LVC1G17GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G17GM CAD Model

Description

Product Overview: 74LVC1G17GM by NXP

The 74LVC1G17GM is a high-performance, single Schmitt-trigger buffer designed by NXP Semiconductors to provide functional integration with a focus on power efficiency and speed. This device is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features

  • Advanced High-Speed CMOS Technology: The 74LVC1G17GM is fabricated with the latest CMOS technology that ensures minimal power consumption while maintaining high-speed operation.
  • Low Voltage Operation: It operates at a supply voltage range of 1.65V to 5.5V, making it suitable for battery-operated and low-power applications.
  • 5V Tolerant Inputs: The inputs can tolerate a voltage level of up to 5V, even when the device is powered off, providing interface flexibility with higher voltage logic levels.
  • Schmitt-Trigger Action: Inputs incorporate Schmitt-trigger action, which provides noise immunity and allows for slow input transition rates, ideal for noisy environments.
  • High Noise Immunity: The device is characterized by a high noise immunity, which is crucial for stable operation in electrically noisy environments.
  • Low Static Power Consumption: Its static power consumption is very low, which is beneficial for power-sensitive designs.
  • ESD Protection: High Electrostatic Discharge (ESD) protection levels ensure the device's reliability and longevity in harsh conditions.
  • Leadless Package: The 74LVC1G17GM is available in a space-saving, leadless XSON6 package, which is ideal for compact circuit designs.

Applications

The 74LVC1G17GM is versatile and can be used in a wide range of applications, including:

  • Wave shaping and noise filtering
  • Signal conditioning
  • Line driving
  • Logic level translation
  • Portable and battery-powered electronics
  • Computing and data storage systems

With its robust design and compatibility with multiple logic levels, the 74LVC1G17GM from NXP is an excellent choice for designers looking to enhance their digital systems with a reliable and efficient buffering solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Mini-Circuits
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Rohm Semiconductor
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
STMicroelectronics
Lowest to $1.4553
Vishay
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2785 $50.1300
440+ $0.2286 $100.5840
680+ $0.2214 $150.5520
935+ $0.2143 $200.3705
1,210+ $0.2071 $250.5910
1,620+ $0.1857 $300.8340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess