The 74LVC1G07GV is a high-performance, single non-inverting buffer with open-drain output, designed to operate from a power supply range of 1.65 V to 5.5 V. This feature allows the device to be used in mixed-voltage systems, and its open-drain output enables the possibility to connect the output to different voltage domains on the same board. Manufactured by NXP Semiconductors, a leader in the industry, this component is part of their 74LVC series known for low-voltage CMOS logic ICs.
Key Features
- Wide Supply Voltage Range: 1.65 V to 5.5 V, making it suitable for various applications and logic level integrations.
- High-Speed Performance: The 74LVC1G07GV offers propagation delays as low as 3.7 ns, ensuring fast response times for critical applications.
- Low Power Consumption: With a low power dissipation capacitance of 10 pF, this device is ideal for power-sensitive designs.
- Compatibility: Input levels are compatible with 5 V CMOS and TTL levels, providing flexibility in mixed-voltage environments.
- Open-drain Output: This feature allows for direct connection to other logic ICs and the ability to perform wired-AND functions.
- ESD Protection: High Electrostatic Discharge (ESD) protection levels ensure device longevity and reliability in harsh environments.
Applications
The 74LVC1G07GV is versatile and can be used in a wide range of applications. Its ability to interface with higher voltage levels makes it ideal for:
- Level shifting in multi-voltage systems
- Bus line driving
- Open-drain signaling
- Memory interfacing
- Microcontroller input/output expansion
Packaging and Quality
This device is available in a small-outline package, specifically the 5-pin SOT753 variant. It is designed for surface-mount technology, providing a space-saving solution for densely packed PCBs. NXP's commitment to quality ensures that the 74LVC1G07GV meets strict industry standards for performance and reliability.