EN
  • EN
  • DE

74LVC14APWR

Part No 74LVC14APWR
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815945-74LVC14APWR
Ultra Librarian 3D Model Ultra Librarian 74LVC14APWR CAD Model

Description

Product Overview: 74LVC14APWR by NXP Semiconductors

The 74LVC14APWR is a high-performance, low-voltage CMOS device from NXP Semiconductors, designed to deliver the functionality of six independent Schmitt-trigger inverters. This integrated circuit is particularly suitable for wave shaping, noise filtering, and in applications where signals need to be conditioned to remove electrical noise or to create sharp transitions from slow-rising or falling inputs.

Key Features

  • Logic Type: The device comprises six Schmitt-trigger inverters, providing robust logic inversion with hysteresis, enhancing noise immunity and transforming slowly changing input signals into sharply defined output signals.
  • Operating Voltage: It operates at a wide range of voltages from 2.0V to 3.6V, accommodating various low-voltage applications and ensuring compatibility with TTL levels.
  • High-Speed Performance: With a propagation delay of just 3.7ns at 3.3V, the 74LVC14APWR is optimized for high-speed signal processing.
  • Power Efficiency: The device features low power consumption, making it ideal for use in power-sensitive designs.
  • Input and Output Compatibility: Inputs can accept voltages higher than V<sub>CC, and outputs can drive loads at both 3.3V and 5V, offering flexible interfacing with other logic families.
  • Temperature Range: The 74LVC14APWR is designed to operate over a broad temperature range from -40°C to +125°C, ensuring reliability in various environmental conditions.
  • Packaging: This device comes in a TSSOP (Thin Shrink Small Outline Package) 14-pin configuration, which is suitable for space-constrained applications.

Applications

The 74LVC14APWR is versatile and can be used in a wide array of electronic circuits and systems, including:

  • Signal conditioning and shaping
  • Glitch removal on digital lines
  • Timing circuits and oscillators
  • Logic level translation
  • Automotive electronics
  • Communication infrastructure

With its robust design and advanced features, the 74LVC14APWR from NXP Semiconductors is an excellent choice for designers looking for a reliable and efficient solution for their digital logic requirements. Its ability to interface with other logic families also makes it a highly adaptable component for complex multi-voltage systems.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,560 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess