EN
  • EN
  • DE

SMCJ45E3/TR13

Part No SMCJ45E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 45V
Voltage - Breakdown (Min) 50V
Voltage - Clamping (Max) @ Ipp 80.3V
Current - Peak Pulse (10/1000µs) 18.7A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ45
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299255-SMCJ45E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ45E3/TR13 CAD Model

Description

SMCJ45E3/TR13 - Microchip Technology

The SMCJ45E3/TR13 is a robust transient voltage suppression (TVS) diode from the reputable manufacturer, Microchip Technology. This surface-mount component is designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. It is a must-have for any circuit that requires reliable protection in a compact form factor.

Key Features

  • Stand-Off Voltage: The SMCJ45E3/TR13 has a stand-off voltage of 45V, making it suitable for a wide range of applications where this level of voltage protection is required.
  • Peak Pulse Power: With a peak pulse power of 1500W (10/1000μs waveform), this TVS diode can handle significant power surges, ensuring the safety and longevity of the protected device.
  • Package: It comes in a DO-214AB (SMC) package which is known for its compact size and durability, making it ideal for space-constrained applications.
  • High Temperature Stability: The diode is characterized by its stability over a wide temperature range, which is crucial for reliable performance in various operating conditions.
  • RoHS Compliant: This product is RoHS compliant, meaning it adheres to the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications

The SMCJ45E3/TR13 is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • Industrial systems
  • Telecommunication devices
  • Consumer electronics
  • Automotive systems
  • Computer interfaces

With its exceptional ability to absorb transient overvoltage, the SMCJ45E3/TR13 is an excellent choice for protecting delicate circuitry in these applications and more. Its tape and reel packaging (denoted by the /TR13 suffix) facilitates automated assembly processes, making it suitable for high-volume production environments.

In summary, the SMCJ45E3/TR13 from Microchip Technology is a high-quality TVS diode that offers superior protection against voltage transients, packaged for efficient manufacturing, and designed to meet the needs of a broad spectrum of electronic equipment. Its robust design ensures that it is a reliable and cost-effective choice for safeguarding sensitive components.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess