Product Overview: 74LVC08ABQ from NXP Semiconductors
The 74LVC08ABQ is a high-performance, low-voltage, quad 2-input AND gate IC manufactured by NXP Semiconductors. This device is designed for use in the latest 3.3V technology systems, providing a robust and efficient solution for a wide range of digital logic applications. With its advanced silicon-gate CMOS fabrication, the 74LVC08ABQ offers a perfect balance between speed and power consumption, making it an ideal choice for battery-operated and power-sensitive devices.
Key Features:
- Logic Type: Quad 2-input AND gate
- Supply Voltage Range: 1.65V to 5.5V, allowing for interfacing with both 3.3V and 5V logic levels.
- High-Speed Performance: t<sub>pd of 3.7ns at 3.3V, facilitating rapid signal processing.
- Low Power Consumption: Ultra-low quiescent current, making it suitable for power-sensitive applications.
- High Noise Immunity: Ensures stable operation in electrically noisy environments.
- Multiple Package Options: Available in a DHVQFN14 package that is both space-saving and suitable for high-density mounting.
- 5V Tolerant Inputs: Inputs can handle 5V signals without damage, allowing for mixed-voltage system integration.
- Latch-Up Performance: Exceeds 250mA per JESD 78, Class II, ensuring robustness and reliability.
- ESD Protection: HBM JESD22-A114F exceeds 2000V and MM JESD22-A115-A exceeds 200V, providing a high level of protection against electrostatic discharge.
Applications:
The 74LVC08ABQ is versatile and can be used in a multitude of applications such as:
- Logic function integration
- Signal gating
- Computing and data processing
- Communication systems
- Embedded systems
- Portable devices
Conclusion:
NXP's 74LVC08ABQ integrates four 2-input AND gates in a single chip, offering high-speed performance and low power consumption that is suitable for a variety of digital applications. Its robust design and compatibility with multiple logic level systems make it a reliable and flexible component for designers looking to optimize their digital circuits.