EN
  • EN
  • DE
  • IT

L780S05-FA

Part No L780S05-FA
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case TO-220-5
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 754132-L780S05-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L780S05-FA CAD Model

Description

Introducing the L780S05-FA Voltage Regulator by ON Semiconductor

The L780S05-FA is a robust positive voltage regulator designed by ON Semiconductor, a leading figure in the power management and semiconductor industry. This product is part of the L78 series, renowned for their reliability and efficiency in providing stable DC power. The L780S05-FA is particularly crafted to deliver a fixed output voltage of 5V, making it an ideal component for a wide array of electronic applications.

This voltage regulator can support an output current of up to 1.5A, which is suitable for moderate power needs in various circuits. The device operates within an input voltage range of 7V to 20V, offering designers flexibility in choosing supply voltages. The L780S05-FA's ability to maintain a constant 5V output even with fluctuations in input voltage or load conditions is a testament to its excellent line and load regulation capabilities.

The L780S05-FA is also equipped with multiple protection features that ensure the safety and longevity of both the regulator and the electronic system it is part of. Overload protection guards the device against excessive power draw, while thermal shutdown protection automatically turns off the regulator if it reaches a critical temperature, preventing thermal damage. Additionally, the product features short-circuit protection to shield the device from potential harm caused by circuit faults.

ON Semiconductor has packaged the L780S05-FA in a TO-220 format, known for its thermal efficiency and ease of mounting on printed circuit boards. This package allows for effective heat dissipation, which is crucial for maintaining performance and reliability under varying operating conditions.

The L780S05-FA is a versatile component that finds its place in a multitude of applications, including but not limited to consumer electronics, computer systems, and industrial equipment. Its stable output, combined with its protective features, makes it an excellent choice for designers looking to build robust and reliable power supply circuits.

With ON Semiconductor's commitment to quality, the L780S05-FA voltage regulator stands as a testament to the company's dedication to providing high-performance components that meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess