EN
  • EN
  • DE
  • IT

TPS76930DBVT

Part No TPS76930DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description ULTRALOW-POWER 100-mA LOW-DROPOUT LINEAR REGULATORS | IC REG LINEAR 3V 100MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 0.23V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 28μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TPS76930
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273476-TPS76930DBVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS76930DBVT CAD Model

Description

The TPS76930DBVT is a highly reliable, low-dropout voltage regulator designed by Texas Instruments, tailored to maintain a stable output even in the most demanding circumstances. This regulator is capable of delivering a fixed output voltage of 3.0V with an impressive accuracy of ±2%, which is essential for sensitive electronic applications requiring consistent power supply.

Key Features

  • Output Voltage: Precisely regulated 3.0V output, ideal for powering sensitive analog and digital circuits.
  • High Accuracy: Maintains voltage regulation within ±2%, ensuring reliable performance for critical components.
  • Low Dropout: Operates with a very low dropout voltage, which enhances efficiency by allowing operation closer to the battery voltage.
  • Output Current: Capable of supplying up to 100mA of continuous output current, suitable for a wide range of low-power applications.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device from overheating, enhancing its longevity and reliability.
  • Overcurrent Protection: Built-in overcurrent protection prevents damage to the regulator and the downstream circuitry in the event of a fault condition.
  • Low Quiescent Current: Exhibits a low quiescent current, making it an excellent choice for battery-powered devices where power conservation is crucial.
  • Small Form Factor: Available in a SOT-23-5 package, the TPS76930DBVT is designed for space-constrained applications.

Applications

The TPS76930DBVT is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered equipment
  • Handheld devices
  • Portable media players
  • Microcontroller power supplies
  • Peripheral power supplies

Quality and Support

As with all Texas Instruments products, the TPS76930DBVT is manufactured to the highest quality standards, ensuring robust performance and longevity. Customers can also benefit from Texas Instruments' comprehensive technical support and extensive design resources to streamline product development.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5895 $50.1075
185+ $0.5522 $102.1570
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4776 $250.7400
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,750 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess