EN
  • EN
  • DE

74LV4060DB,118

Part No 74LV4060DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC 14STAGE BINARY RIPPLE 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 90MHz
Trigger Type Negative Edge
Supply Voltage - Operating 1 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 105466-74LV4060DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV4060DB,118 CAD Model

Description

Product Overview: 74LV4060DB,118

The 74LV4060DB,118 is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the electronics industry. This particular IC is part of the 74LV family, which utilizes low-voltage CMOS technology to achieve high-speed operation while maintaining low power consumption. The 74LV4060DB,118 is a 14-stage ripple-carry binary counter/divider and oscillator, making it a versatile component for a wide range of timing and counting applications.

Key Features

  • Low-Voltage Operation: The device operates at a voltage range of 1.0V to 5.5V, accommodating various levels of power supply and enabling its use in battery-operated devices.
  • High Frequency: With the ability to reach oscillator frequencies up to the MHz range, the 74LV4060DB,118 is well-suited for high-speed applications.
  • Multiple Outputs: It features multiple outputs from the 14-stage counter, providing flexibility for different configurations and uses.
  • Oscillator Configuration: The built-in oscillator circuit can be configured with external resistors and capacitors to set the desired oscillation frequency.
  • Power-down Mode: A low power consumption feature further enhances its application in power-sensitive designs.

Applications

The 74LV4060DB,118 can be used in a variety of applications, including:

  • Timing circuits
  • Frequency dividers
  • Counter circuits
  • Control systems
  • Microprocessor clocks

Package and Quality

This IC is offered in a DB package, which is a small-outline package (SOP) that is both space-saving and suitable for high-density mounting. NXP's commitment to quality ensures that the 74LV4060DB,118 meets stringent industry standards for reliability and performance.

Environmental Compliance

NXP Semiconductors is dedicated to environmental stewardship. The 74LV4060DB,118 complies with various international directives and regulations on hazardous substances, making it an environmentally responsible choice for your electronic designs.

In conclusion, the 74LV4060DB,118 from NXP Semiconductors stands out as a reliable and flexible component for designers looking to incorporate timing and counting functionalities into their electronic projects, with the added benefits of low-voltage operation and environmental compliance.

You May Also Be Interested in

NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess