EN
  • EN
  • DE

74HCT4020DB,118

Part No 74HCT4020DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC 14STAGE BINARY RIPPLE 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 47MHz
Trigger Type Negative Edge
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 136058-74HCT4020DB,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT4020DB,118 CAD Model

Description

Product Overview: 74HCT4020DB,118

The 74HCT4020DB,118 is a high-quality integrated circuit produced by NXP Semiconductors, a renowned leader in the electronics industry. This device is a part of the 74HCT series, which is compatible with TTL levels and known for its high-speed Si-gate CMOS technology.

Key Features

  • Logic Family: The device belongs to the 74HCT family, ensuring compatibility with TTL levels and offering the advantage of CMOS technology such as low power consumption.
  • Counter Type: It is a 14-stage binary ripple counter, capable of handling a wide range of counting applications.
  • Frequency: It operates at a high frequency, making it suitable for various time-critical applications in digital systems.
  • Supply Voltage: The device can function within a supply voltage range of 4.5V to 5.5V, accommodating typical industry standards for digital circuits.
  • Output Capability: This IC features standard output capability, providing reliable drive to connected components.
  • Package Type: The 74HCT4020DB,118 comes in a DB package, which is a small outline integrated circuit (SOIC) with 16 pins, suitable for surface-mounted technology (SMT).

Applications

The 74HCT4020DB,118 is versatile and can be used in a variety of applications, including:

  • Frequency dividers and counters
  • Time-delay circuits
  • Sequential timing applications
  • Automotive industry for control systems
  • Consumer electronics
  • Embedded systems for processing and instrumentation

Quality and Reliability

NXP Semiconductors ensures that the 74HCT4020DB,118 meets the highest standards of quality and reliability. The device has been rigorously tested and is compliant with industry standards, ensuring optimal performance in your electronic projects.

Environmental Compliance

The product is designed with environmental considerations in mind, adhering to RoHS (Restriction of Hazardous Substances) standards, which restrict the use of certain hazardous materials in electronic equipment.

Conclusion

With its robust performance, compatibility with TTL levels, and the efficiency of CMOS technology, the 74HCT4020DB,118 from NXP Semiconductors is an excellent choice for designers looking for a reliable binary counter for their digital applications.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7593 $63.7965
12+ $10.4701 $125.6412
18+ $10.1421 $182.5578
24+ $9.8152 $235.5648
31+ $9.4883 $294.1373
41+ $8.5066 $348.7706
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess