Product Overview: 74HCT1G04GV from NXP Semiconductors
The 74HCT1G04GV is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to provide the functionality of a single inverter. This product is a part of the 74HCT range, which is compatible with TTL levels. The 74HCT1G04GV is tailored for use in applications requiring the logical inversion of input signals, with the added benefit of high noise immunity and the ability to drive 10 LSTTL loads.
Key Features
- Logic Type: Inverter
- Logic Level: TTL compatible
- Supply Voltage Range: 4.5V to 5.5V
- Output Current: -8 mA / 8 mA
- Package: SOT353-1
- Temperature Range: -40°C to +125°C
- High Noise Immunity: Ensures stable operation
- Low Power Consumption: Suitable for battery-powered devices
Applications
The versatility of the 74HCT1G04GV allows it to be used in a wide range of applications. Some of the typical applications include:
- Wave shaping and signal processing
- Logic level shifting
- Oscillators
- Control circuits
- Glitch-free power-up/down circuits
Quality and Reliability
NXP Semiconductors is committed to delivering products of the highest quality and reliability. The 74HCT1G04GV has been rigorously tested to meet industry standards for performance and durability, ensuring a reliable solution for designers and manufacturers.
Environmental Information
NXP Semiconductors is dedicated to sustainable practices and environmental stewardship. The 74HCT1G04GV adheres to the latest RoHS directives, minimizing the environmental impact by restricting the use of certain hazardous substances in electrical and electronic equipment.