EN
  • EN
  • DE

74HC40105D

Part No 74HC40105D
Manufacturer NXP / Nexperia
Catalog Logic - FIFOs Memory
Description IC FIFO REGISTER 4X16 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Memory Size 64 (16 x 4)
Purpose Asynchronous
Data Rate 36MHz
Access Time 34ns
Supply Voltage - Operating 2 V to 6 V
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 165114-74HC40105D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC40105D CAD Model

Description

NXP 74HC40105D 4-bit x 16-word FIFO Register

The NXP 74HC40105D is a high-speed, CMOS 4-bit by 16-word FIFO (First-In, First-Out) register designed to handle the demanding requirements of fast data buffering in digital systems. This integrated circuit is part of the 74HC (High-speed CMOS) family, which is well-known for combining the speed of LSTTL (Low-Power Schottky TTL) with the low power consumption of standard CMOS technology.

This FIFO register is capable of storing up to 64 bits of data, organized as 16 words of 4 bits each. It is a versatile component that can be utilized in a wide range of applications such as data buffering in digital signal processing, inter-processor communication, and as a queue in various computing tasks.

Key Features:

  • Wide Operating Voltage: The 74HC40105D operates over a broad voltage range from 2.0V to 6.0V, making it compatible with most CMOS, NMOS, and TTL logic levels.
  • High-Speed Operation: This FIFO register boasts a fast data flow with typical shift times that ensure efficient data handling in high-speed systems.
  • Expandable: Multiple devices can be connected in series to expand the word capacity, allowing for greater flexibility in storage size without sacrificing performance.
  • Output Enable (OE) Feature: The OE control input allows the user to control the output of the data, providing additional flexibility in interfacing with other components of the system.
  • Direct Clear Function: A direct clear input (CLR) enables the user to reset the FIFO register, quickly clearing all its contents and preparing it for new data.
  • Low Power Consumption: In keeping with the CMOS technology's advantage, the 74HC40105D offers low power dissipation, contributing to energy-efficient designs.

The NXP 74HC40105D comes in a standard 16-pin DIP (Dual In-line Package) or SO (Small Outline) package, making it suitable for both through-hole and surface-mount technology (SMT) assembly processes. With its robust feature set and reliable performance, this FIFO register is an excellent choice for designers looking to implement efficient data queues or temporary storage in their digital systems.

For detailed specifications, timing diagrams, and application circuits, refer to the official datasheet provided by NXP Semiconductors. The datasheet will provide in-depth technical information to ensure optimal usage and integration into your design projects.

You May Also Be Interested in

NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 28DIP
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254
IDT, Integrated Device Technology Inc
IC FIFO SS 4096X36 7-5NS 128TQFP
Need more? Email Us
Texas Instruments
IC SYNC FIFO MEM 2048X9 44-PLCC
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 9X64 28SOIC
Need more? Email Us
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $12.0436
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16SOIC
Lowest to $1.2520
Cypress Semiconductor Corp
IC FIFO 8KX18 SYNCHRONOUS 64QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess