EN
  • EN
  • DE

SN74ACT7804-20DLR

Part No SN74ACT7804-20DLR
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC ASYNC FIFO MEM 512X18 56-SSOP / Asynchronous FIFO 9K (512 x 18) Uni-Directional 50MHz 15ns 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel
Product Status Obsolete
Memory Size 9K (512 x 18)
Function Asynchronous
Data Rate 50MHz
Access Time 15ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ACT7804
Other Names SN74ACT780420DLR,TEXTISSN74ACT7804-20DLR,296-15975-1R,-296-15975-1,-296-15975-1,296-15975-1,296-15975-2,296-15975-2R,-SN74ACT7804-20DLRR,296-15975-6,2156-SN74ACT7804-20DLR-TITR,1M7804-20DLRG4,1M7804-20DLRG4
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258901-SN74ACT7804-20DLR
Ultra Librarian 3D Model Ultra Librarian SN74ACT7804-20DLR CAD Model

Description

Product Overview: SN74ACT7804-20DLR

The SN74ACT7804-20DLR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various digital applications. This advanced chip is a part of the SN74ACT series, which is designed to meet the increasing demands for speed and power efficiency in modern electronic systems.

Key Features

  • High-Speed Operation: The device is capable of operating at a clock rate of 20 MHz, making it suitable for high-speed data processing tasks.
  • Low Power Consumption: It is designed with power-saving technology that ensures minimal power usage during operation, contributing to the energy efficiency of the overall system.
  • Wide Operating Voltage Range: The SN74ACT7804-20DLR operates over a broad voltage range, typically from 4.5V to 5.5V, providing flexibility in various power supply scenarios.
  • Advanced CMOS Technology: Utilizing CMOS technology, this IC offers a favorable balance between speed and power consumption, making it ideal for battery-powered and portable devices.
  • Robust I/O Capability: The device features a strong I/O capability, ensuring reliable data transmission even under fluctuating electrical conditions.
  • Surface-Mount Package: The SN74ACT7804-20DLR comes in a surface-mount package, specifically a 20-pin SSOP (Shrink Small Outline Package), which is ideal for compact PCB layouts.

Applications

The versatility of the SN74ACT7804-20DLR allows it to be used in a wide range of applications, including:

  • High-speed data acquisition systems
  • Communication interfaces
  • Digital signal processing (DSP)
  • Computing and data storage equipment
  • Portable electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that exceed industry standards for performance and longevity. The SN74ACT7804-20DLR is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of electronics manufacturers and designers.

In conclusion, the SN74ACT7804-20DLR from Texas Instruments is a superior choice for designers looking for a high-speed, low-power, and reliable integrated circuit for their digital applications. Its robust features and versatile applications make it a valuable component in any advanced electronic system.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 4K x 18/8K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Lowest to $78.7098
IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 256X9 50NS 28-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V SUPERSYNC II 36BIT FIFO / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 8192X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 8K x 18/16K x 9 144-Pin BGA Tray
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess