Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331491-MX26C1000APC-70
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX26C1000APC-70 CAD Model

Description

The Macronix MX26C1000APC-70 is a memory integrated circuit (IC) that is commonly used in electronic devices.

  • Manufacturer: Macronix
  • Family: Memory
  • Popularity: Medium
  • Supply and Demand: Balance
  • Description: A reliable and efficient IC that can be used in a variety of electronic devices.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 18MBIT PARALLEL 165TFBGA / SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 250 MHz 2.6 ns 165-TFBGA (13x15)
Need more? Email Us
ECAD model for IS61VPS102418A-250B3I
Samsung
DRAM Chip DDR2 SDRAM 512M-Bit 32Mx16 1.8V 84-Pin FBGA Tray
Need more? Email Us
ECAD model for K4T51163QI-HCE6000
ISSI, Integrated Silicon Solution Inc
IC SRAM 4MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10 ns 44-TSOP II
Lowest to $8.3588
ECAD model for IS61WV25616EDBLL-10TLI-TR
Renesas Electronics America
SRAM Chip Async Single 3.3V 1M-bit 128K x 8 70ns 32-Pin TSOP-I
Lowest to $7.3127
ECAD model for M5M5V108DKV-70HI(#BT)
GSI Technology
Need more? Email Us
ECAD model for GS81302D38GE-450I
NEC
SRAM Chip Async Single 3.3V 4M-bit 512K x 8 12ns 36-Pin SOJ
Need more? Email Us
ECAD model for UPD444008LLE-A12-A
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 100TQFP / SRAM - Dual Port, Asynchronous Memory IC 1Mb (64K x 16) Parallel 20 ns 100-TQFP (14x14)
Need more? Email Us
ECAD model for 7028L20PFGI
Renesas Electronics America
IC SRAM 128KBIT PARALLEL 100TQFP / SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 20 ns 100-TQFP (14x14)
Lowest to $89.4184
ECAD model for 7025L20PFGI
ISSI, Integrated Silicon Solution Inc
IC SRAM 2MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 10 ns 44-TSOP II
Lowest to $4.1752
ECAD model for IS61WV12816EDBLL-10TLI-TR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention