EN
  • EN
  • DE

SN74ABT7820-15PN

Part No SN74ABT7820-15PN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 512X18X2 80LQFP / Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 67MHz 12ns 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ABT
Package Tray
Product Status Obsolete
Memory Size 18K (512 x 18 x 2)
Function Asynchronous
Data Rate 67MHz
Access Time 12ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 95mA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number 74ABT7820
Other Names -SN74ABT7820-15PNR,296-4081R,296-4081,2156-SN74ABT7820-15PN-TI,1O7820-15PNG4,TEXTISSN74ABT7820-15PN,1O7820-15PNG4
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1258918-SN74ABT7820-15PN
Ultra Librarian 3D Model Ultra Librarian SN74ABT7820-15PN CAD Model

Description

The SN74ABT7820-15PN from Texas Instruments is a high-performance, integrated circuit designed for efficient data selection and multiplexing in memory buffering applications. This advanced chip is part of the ABT family, known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) signals.

Key Features

  • Speed: The device boasts a fast throughput, which is essential for high-speed data processing and memory interfacing, ensuring minimal delay in data selection and transfer.
  • Technology: Utilizing BiCMOS technology, the SN74ABT7820-15PN offers the perfect blend of low power consumption and high-speed operation, making it suitable for modern electronic systems.
  • Functionality: It serves as a 10-bit to 20-bit data selector/multiplexer, providing flexibility in data management within systems that require precise control over data flow.
  • Package: Enclosed in a 64-pin plastic DIP package, the SN74ABT7820-15PN ensures robust physical protection and convenient integration into various circuit boards.

Applications

The SN74ABT7820-15PN is ideal for a wide range of applications, particularly in:

  • Memory buffer interfaces
  • Data routing and signal gating
  • High-speed data acquisition systems
  • Communication infrastructure
  • Servers and networking equipment

Electrical Characteristics

With its impressive electrical characteristics, the SN74ABT7820-15PN ensures reliable performance in demanding environments:

  • Operating voltage range of 4.5V to 5.5V, compatible with standard TTL levels.
  • Low power dissipation, contributing to energy-efficient designs.
  • High noise immunity, providing stable operation even in electrically noisy environments.

Overall, the SN74ABT7820-15PN from Texas Instruments represents a sophisticated solution for designers looking to optimize their data handling capabilities in high-speed digital systems. Its combination of speed, flexibility, and reliability makes it a go-to choice for advanced electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC FIFO SUPERSYNCII 6NS 80TQFP / Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14)
Lowest to $586.4662
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086
Texas Instruments
512 × 18 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLKD BI-DIR FIFO MEM 80-LQFP
Lowest to $28.5204
Texas Instruments
512 X 18, 1024 X 18, 2048 X 18, 4096 X 18 DSP-SYNC FIRST-IN, FIRST-OUT MEMORIES
Lowest to $21.5153
Texas Instruments
256 × 18 LOW-POWER FIRST-IN, FIRST-OUT MEMORY | IC MEMORY FIFO 256X18 56-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254
Renesas Electronics America
IC FIFO SYNC 4096X18 15NS 32QFP / Synchronous FIFO 72K (8K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)
Need more? Email Us
Texas Instruments
256 × 36 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 256 x 9, 512 x 9, 1,024 x 9 | IC FIFO ASYNCH 1KX9 12NS 28SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess