EN
  • EN
  • DE

74HC3G07DC

Part No 74HC3G07DC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Triple buffer with open-drain outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131757-74HC3G07DC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC3G07DC CAD Model

Description

Product Overview: 74HC3G07DC from NXP

The 74HC3G07DC is a high-quality, high-speed CMOS Triple Buffer with Open-Drain Outputs, manufactured by NXP Semiconductors. This integrated circuit is part of the 74HC series, known for its robustness and compatibility with TTL (Transistor-Transistor Logic). The device is engineered to provide logic-level conversion and buffering with the added feature of open-drain outputs, making it suitable for interfacing with a wide range of other devices and logic families.

Featuring a triple buffer gate configuration, the 74HC3G07DC is designed to operate with a supply voltage ranging from 2V to 6V, providing a flexible solution for various digital applications. The open-drain outputs enable the device to be used in wired-AND logic configurations and to interface with higher voltage systems when used with an external pull-up resistor.

Key specifications of the 74HC3G07DC include:

  • Logic Family: 74HC
  • Logic Type: Triple Buffer, Non-Inverting
  • Output Type: Open-Drain
  • Number of Channels: 3
  • Supply Voltage Range: 2V to 6V
  • Input Level: CMOS
  • High noise immunity
  • Low power dissipation
  • Operating Temperature Range: -40°C to +125°C

The 74HC3G07DC is typically packaged in a small-outline package, making it ideal for space-constrained applications. The device's high noise immunity ensures reliable operation in electrically noisy environments, while its low power dissipation makes it suitable for battery-operated devices.

Applications for the 74HC3G07DC are diverse and include, but are not limited to, logic level shifting, I/O expansion, creation of wired-AND logic, and driving capacitive loads. Its ability to interface with higher voltage systems also makes it an excellent choice for mixed-voltage designs.

With its combination of features, the 74HC3G07DC from NXP is a versatile component that enhances the performance and reliability of digital systems across a broad range of applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9522 $59.0440
48+ $2.4220 $116.2560
74+ $2.3458 $173.5892
102+ $2.2707 $231.6114
132+ $2.1945 $289.6740
177+ $1.9681 $348.3537
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess