EN
  • EN
  • DE

TPS2043BD

Part No TPS2043BD
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH TRIPLE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 3
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 141781-TPS2043BD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2043BD CAD Model

Description

Product Overview: TPS2043BD - Texas Instruments

The TPS2043BD from Texas Instruments is a state-of-the-art power distribution switch designed for applications where multiple USB ports require current limiting and power distribution. This integrated circuit is ideal for USB hubs, docking stations, and other computing and consumer devices that need to manage power across several peripherals.

Key Features

  • Multiple USB Ports: The TPS2043BD is capable of supporting up to three USB ports, making it an efficient solution for expanding USB capabilities in a variety of devices.
  • Current Limiting: Each channel of the TPS2043BD is individually current-limited to protect the device and the USB ports from overcurrent conditions, which is crucial for maintaining the integrity and longevity of both the power switch and connected devices.
  • Thermal Shutdown: With built-in thermal shutdown protection, the TPS2043BD prevents overheating, ensuring safe operation under a wide range of conditions.
  • Fast Overcurrent Response: The device features a fast response time to overcurrent events, quickly disabling the output to prevent damage.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the input voltage is within an acceptable range, protecting the downstream devices from low-voltage conditions.

Technical Specifications

  • Input Voltage Range: 2.7V to 5.5V, accommodating a variety of power sources.
  • Output Current: Up to 500mA per channel, suitable for standard USB devices.
  • Package: Offered in an 8-pin SOIC package, the TPS2043BD is designed for compact PCB layouts.

Applications

The TPS2043BD is versatile and can be used in a wide array of applications, including:

  • USB Hubs and Peripherals
  • Desktop and Laptop Computers
  • Consumer Electronics
  • Portable Device Docks
  • Powered USB Equipment

In conclusion, the TPS2043BD from Texas Instruments stands out as a robust power management solution, offering reliable protection and power distribution for multiple USB devices. Its combination of features ensures that it meets the stringent requirements of modern electronic devices, making it a top choice for designers and engineers.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8369 $55.1070
70+ $1.5072 $105.5040
105+ $1.4601 $153.3105
145+ $1.4130 $204.8850
185+ $1.3659 $252.6915
245+ $1.2246 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess