EN
  • EN
  • DE

TPS2001DDGK

Part No TPS2001DDGK
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8VSSOP / Power Switch/Driver 1:1 N-Channel 2A 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Manufacturer Texas Instruments
Packaging Tube
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 2A
Rds On (Typ) 72mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Supplier Device Package 8-VSSOP
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Base Product Number TPS2001
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEXTISTPS2001DDGK,296-47174,2156-TPS2001DDGK
Standard Package 80
Win Source Part Number 1321094-TPS2001DDGK
Ultra Librarian 3D Model Ultra Librarian TPS2001DDGK CAD Model

Description

The TPS2001DDGK is a state-of-the-art power distribution switch designed by Texas Instruments, specifically tailored for applications that require efficient power management and distribution. This compact, yet powerful device is an essential component for modern electronic systems, providing both protection and control over the power supplied to various subsystems.

Key Features

  • Current Limiting: The device incorporates an adjustable current-limiting function that safeguards the system against overcurrent conditions, which can lead to damage or malfunction.
  • Thermal Protection: With built-in thermal shutdown, the TPS2001DDGK automatically turns off if it exceeds a certain temperature threshold, ensuring the longevity of both the switch and the system it protects.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating various levels of power supply requirements.
  • Fast Transient Response: The device is engineered to respond swiftly to transient conditions, maintaining stable operation during sudden changes in load.
  • Controlled Rise Time: The TPS2001DDGK features a controlled rise time to reduce inrush current, which can be particularly beneficial in preventing system glitches during power-up sequences.

Applications

The versatility of the TPS2001DDGK makes it suitable for a wide array of applications, including but not limited to:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Portable electronics
  • Power management for multiple voltage rails

Product Specifications

The TPS2001DDGK comes in a compact MSOP-8 (DGK) package, ensuring a minimal footprint on the PCB. It is designed for single-channel configuration, with an input voltage range that makes it ideal for many low-voltage applications. The device also features a logic-level enable input, which allows for simple integration into system power management schemes.

With its combination of features and reliability, the TPS2001DDGK from Texas Instruments represents a robust solution for power distribution challenges in modern electronic systems.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6076 $51.6460
205+ $0.4986 $102.2130
315+ $0.4830 $152.1450
430+ $0.4674 $200.9820
555+ $0.4518 $250.7490
745+ $0.4051 $301.7995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,100 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess