EN
  • EN
  • DE

DRV102T

Part No DRV102T
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER DRIVER PWM TO220-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type Bipolar
Voltage - Load 8 V to 60 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Input Type Non-Inverting
Features Internal PWM, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package TO-220-7
Win Source Part Number 144189-DRV102T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DRV102T CAD Model

Description

The DRV102T is an advanced motor driver designed for effective management and regulation of electric motors. Known for its durability and high efficiency, this component is an excellent choice for professional applications.

Features and Benefits

  • Efficient power regulation enhances motor performance.
  • Durable build for long-term use in industrial settings.
  • Compact form factor allows for easy system integration.

Applications

  • Industrial automation controls.
  • Commercial electronic systems.
  • Precision manufacturing equipment.

With its robust features and reliable performance, the DRV102T stands out as an efficient solution for motor driving needs in complex systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess