EN
  • EN
  • DE

TPS2044D

Part No TPS2044D
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC QUAD PWR DIST SW 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 033615-TPS2044D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian TPS2044D CAD Model

Description

Product Overview: Texas Instruments TPS2044D

The Texas Instruments TPS2044D is a high-performance, quad-channel USB power distribution switch designed for applications requiring multiple USB ports with a well-regulated power supply. This device is an essential component for managing power distribution to USB peripherals, ensuring safe and efficient operation.

Key Features

  • Multiple USB Channels: The TPS2044D features four independent power distribution switches. This allows for individual control of each USB port, making it an ideal solution for systems with multiple USB devices.
  • Overcurrent Protection: Each channel of the TPS2044D is equipped with overcurrent protection, which safeguards the USB ports and connected devices from damage due to excessive current draw.
  • Thermal Shutdown: The device includes a thermal shutdown feature that prevents overheating, ensuring the longevity and reliability of both the power switch and the system it is part of.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off when the input voltage drops below a certain threshold, preventing malfunction and potential damage to connected devices.

Applications

The TPS2044D is versatile and can be used in a variety of applications, including:

  • Desktop and Notebook PCs
  • USB Hubs and Docking Stations
  • Monitors with USB ports
  • Peripheral Power Management

Technical Specifications

  • Input Voltage Range: 4.5V to 5.5V, suitable for standard USB power requirements.
  • Continuous Load Current: Up to 500mA per channel, compliant with USB 2.0 power specifications.
  • Package: The TPS2044D is available in a 16-pin SOIC (D) package, providing a compact footprint for space-constrained applications.

By integrating the Texas Instruments TPS2044D into your design, you can ensure a robust and user-friendly interface for USB power management. Its comprehensive protection features and reliable performance make it a preferred choice for designers looking to enhance the functionality and safety of their USB-enabled systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3571 $57.4284
9+ $11.7802 $106.0218
14+ $11.4121 $159.7694
19+ $11.0440 $209.8360
24+ $10.6758 $256.2192
32+ $9.5714 $306.2848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 348 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess