Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Core Processor C251
Data Bus Width 8/16-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, Microwire, SPI, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 32
Program Memory Type ROMless
Date RAM Size 1K x 8
Supply Voltage 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.6x16.6)
Family Part Number TSC80251G2D
Manufacturer Pack Quantity 27
MSL Level 2 (1 Year)
Win Source Part Number 1274677-TSC80251G2D-16CB
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC80251G2D-16CB CAD Model

Description

Microchip Technology TSC80251G2D-16CB Microcontroller

The TSC80251G2D-16CB is a high-performance microcontroller unit (MCU) from the reputable manufacturer, Microchip Technology. This MCU is part of the C251 family, which is known for its robust architecture and efficient performance. The TSC80251G2D-16CB is designed to cater to a wide range of applications, from automotive systems to industrial controls, offering an optimal balance of speed, power consumption, and functionality.

At the heart of the TSC80251G2D-16CB lies a 16-bit CPU that operates at a frequency of up to 40 MHz, providing ample processing power for complex tasks. The device comes with 16KB of onboard ROM, ensuring sufficient space for your application code. Additionally, it includes 512 bytes of RAM, which facilitates efficient data handling and real-time operations.

This microcontroller also features a variety of built-in peripherals that enhance its capabilities. These include a flexible timer/counters system, multiple serial communication interfaces such as UART and SPI, and a robust interrupt system that ensures responsive performance in event-driven applications. With these integrated peripherals, developers can reduce external component count, simplify design, and accelerate time-to-market.

The TSC80251G2D-16CB is designed with power efficiency in mind. It supports multiple power-saving modes, allowing developers to optimize the power profile of their systems for battery-powered or energy-sensitive applications. This MCU also boasts excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection, ensuring reliable operation in electrically noisy environments.

For ease of development, Microchip Technology provides extensive support in the form of development tools, software libraries, and documentation. The TSC80251G2D-16CB is also supported by a range of in-circuit emulators and debugging tools that simplify the development and testing process.

Overall, the TSC80251G2D-16CB microcontroller from Microchip Technology is a versatile and powerful solution for developers who require a reliable MCU with a rich feature set for their embedded systems. Its combination of performance, integrated features, and support infrastructure make it an excellent choice for a broad spectrum of applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to €17.4397
ECAD model for PIC32MX250F128D-I/PT
Renesas Electronics America
RENESAS MCU
Need more? Email Us
ECAD model for R5F64165PFD
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to €63.6309
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to €3.4999
ECAD model for P89LPC901FD
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention