EN
  • EN
  • DE

74HC2G86DP

Part No 74HC2G86DP
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 2-input exclusive-OR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131706-74HC2G86DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC2G86DP CAD Model

Description

Product Overview: 74HC2G86DP from NXP Semiconductors

The 74HC2G86DP is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver top-notch performance in a wide range of electronic applications. This integrated circuit is characterized by its dual 2-input exclusive OR (XOR) gate functionality, which makes it a versatile component for digital signal processing, computing, and various logic circuit designs.

Key Features

  • Logic Type: The device incorporates two independent XOR gates, which are fundamental building blocks in digital electronics used for comparing signals and implementing parity generators and checkers.
  • Supply Voltage Range: It operates over a broad supply voltage range from 2.0V to 6.0V, making it compatible with TTL levels and suitable for interfacing with both high and low voltage systems.
  • High Noise Immunity: The 74HC2G86DP boasts a high noise immunity level, ensuring stable operation even in electrically noisy environments.
  • Low Power Consumption: Its CMOS technology ensures low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • High-Speed Operation: With its fast switching speeds, this component is capable of handling high-frequency signals, making it ideal for high-speed data processing tasks.
  • Output Drive Capability: The device can drive up to 5.2 mA at the output, providing sufficient current for most low-power applications.
  • Temperature Range: The 74HC2G86DP is designed to operate within a temperature range of -40°C to +125°C, ensuring reliable performance across various environmental conditions.
  • Packaging: It comes in a TSSOP8 (plastic thin shrink small outline package) with 8 pins, offering a compact footprint for space-constrained applications.
  • Lead-free and RoHS Compliant: The product adheres to environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The 74HC2G86DP is well-suited for a variety of applications, including:

  • Digital signal processing
  • Function generators
  • Encryption and security systems
  • Error detection and correction circuits
  • Logic comparison circuits

This XOR gate from NXP Semiconductors is a reliable choice for designers looking for a logic gate with flexibility, low power, and high performance. Whether you are working on consumer electronics, automotive systems, or industrial controls, the 74HC2G86DP provides the functionality and dependability required for your logic operations.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4338 $50.1830
85+ $1.1765 $100.0025
135+ $1.1397 $153.8595
185+ $1.1030 $204.0550
235+ $1.0662 $250.5570
315+ $0.9559 $301.1085
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess