EN
  • EN
  • DE

74HC11D

Part No 74HC11D
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description Triple 3-input AND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Technology CMOS
Logical Function AND
Mounting Surface Mount
Operating Temp Range -40C to 125C
Package Type SO
Packaging Bulk
Pin Count 14
Quiescent Current 2 uA
Propagation Delay Time 26 ns
Number of Elements 3
High Level Output Current -5.2 mA
Operating Temperature Classification Automotive
Number of Inputs 3-IN
Number of Outputs 1
Low Level Output Current 5.2 mA
Logic Family HC
Rad Hardened No
Operating Supply Voltage (Typ) 5 V
Operating Supply Voltage (Min) 2 V
Operating Supply Voltage (Max) 6 V
Win Source Part Number 084221-74HC11D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74HC11D CAD Model

Description

74HC11D - Triple 3-input AND Gate

The 74HC11D is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard no. 7A. The 74HC11D is a triple 3-input AND gate that embodies the essence of digital logic. It is designed to function as a fundamental building block in various digital circuits, providing a reliable gate function with three inputs per gate.

Key Features:

  • Logic Type: AND gate
  • Number of Gates: 3
  • Number of Inputs per Gate: 3
  • Output Capability: Standard
  • Supply Voltage Range: 2.0 to 6.0 V
  • Operating Temperature Range: -40°C to +125°C
  • Package: SO14
  • Logic Case Style: SOIC
  • Propagation Delay: 8ns at 4.5V, 10ns at 6V

The 74HC11D is suitable for use in logic level translation applications, as it is capable of translating inputs between 2.0V and 6.0V. Its robustness is evident in its wide operating temperature range, making it suitable for demanding environments. The device's standard output capability ensures that it can drive multiple other logic devices in a circuit.

Applications:

The versatility of the 74HC11D allows it to be used in a broad spectrum of applications, including:

  • Logic and computerized systems
  • Control systems
  • Signal processing
  • Complex function generation
  • Industrial electronics

Manufactured by NXP, a trusted leader in the semiconductor industry, the 74HC11D is a reliable and essential component for designers looking to create logical systems with high integrity and performance. Its SOIC package makes it easy to integrate into surface-mounted technology (SMT) designs, providing a compact and efficient solution for modern electronic applications.

You May Also Be Interested in

ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2744 $50.7640
445+ $0.2252 $100.2140
690+ $0.2181 $150.4890
950+ $0.2111 $200.5450
1,225+ $0.2041 $250.0225
1,640+ $0.1830 $300.1200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,669 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess