EN
  • EN
  • DE

74F544D

Part No 74F544D
Manufacturer NXP / Nexperia
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1163999-74F544D
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F544D CAD Model

Description

Introducing the NXP 74F544D Octal Bidirectional Transceiver

The NXP 74F544D is a high-performance integrated circuit designed to facilitate efficient and reliable data transfer in complex digital systems. As an octal bidirectional transceiver, this component features eight bidirectional data lines that allow for simultaneous two-way data communication, making it an essential part of any high-speed data bus interface.

Key Features

  • High-Speed Operation: The 74F544D is built to support fast data transfer rates, making it well-suited for applications that require rapid data exchange.
  • Octal Bidirectional Data Paths: With eight channels capable of bidirectional data flow, this transceiver can handle multiple data streams concurrently, increasing overall data throughput.
  • Three-State Outputs: The inclusion of three-state outputs allows for connection to a bus without affecting other lines when the output is disabled, providing greater control over data flow and system integration.
  • Bus Hold Data Inputs: These inputs eliminate the need for external pull-up resistors, simplifying board design and improving signal integrity.
  • Non-Inverting Data Path: The 74F544D maintains data integrity by ensuring that the data output is the same as the data input, avoiding the need for additional logic to invert signals.

Applications

The versatile nature of the NXP 74F544D makes it an excellent choice for a wide range of applications, including:

  • High-speed data acquisition systems
  • Communication interfaces such as SPI, I2C, or custom bus protocols
  • Data routing and switching in networking equipment
  • Microprocessor or microcontroller-based systems requiring additional data ports
  • Memory interface and buffering

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the 74F544D is no exception. Manufactured using advanced processing techniques, this transceiver meets strict industry standards for performance and reliability. Whether used in industrial, commercial, or consumer electronics, the NXP 74F544D is designed to deliver consistent, high-quality performance in any data-intensive application.

For designers and engineers looking to enhance their digital systems with fast, reliable data communication, the NXP 74F544D octal bidirectional transceiver is an exceptional choice that offers both versatility and efficiency.

You May Also Be Interested in

Amd
Need more? Email Us
Anachip Corp
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess