EN
  • EN
  • DE

CU0589-000

Part No CU0589-000
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Description LATCH-FOSC500AA Tip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053700-CU0589-000
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CU0589-000 CAD Model

Description

The CU0589-000 is a product manufactured by TE Connectivity. While specific details about this part number are limited without access to proprietary datasheets, based on the part number format and TE Connectivity's product offerings, it's likely a component related to connectors, cable assemblies, or other interconnect solutions.

Given the lack of readily available public information, a general description based on similar TE Connectivity products is provided below. Please note that this is an approximation, and the actual specifications and applications of the CU0589-000 may differ.

Applications (Based on Similar Products):

  • Industrial Automation: Connectors and cable assemblies for connecting sensors, actuators, and control systems.
  • Telecommunications: Interconnect solutions for networking equipment, routers, and switches.
  • Aerospace and Defense: Ruggedized connectors for harsh environments and critical applications.
  • Medical Equipment: Connectors and cable assemblies for medical devices and diagnostic equipment.
  • Automotive: Interconnect solutions for automotive electronics and wiring harnesses.

Features (Based on Similar Products):

  • Durable Construction: Designed to withstand harsh environments and mechanical stress.
  • High Reliability: Engineered for long-term performance and reliable connections.
  • Secure Mating: Features locking mechanisms or other features to ensure secure connections.
  • Shielded Design: Provides EMI/RFI shielding to minimize interference.
  • Various Termination Options: Available with different termination options, such as crimp, solder, or insulation displacement.

Benefits (Based on Similar Products):

  • Improved System Performance: Reliable connections ensure optimal signal integrity and data transfer.
  • Reduced Downtime: Durable construction and high reliability minimize the risk of connection failures.
  • Simplified Installation: User-friendly design and various termination options simplify installation.
  • Enhanced Safety: Shielded designs minimize electromagnetic interference and improve safety.
  • Long Service Life: High-quality materials and construction ensure long service life.

Additional Details (Based on Similar Products):

TE Connectivity offers a wide range of connectors, cable assemblies, and other interconnect solutions. These products are designed to meet the demanding requirements of various industries and applications. They typically conform to industry standards and are rigorously tested to ensure performance and reliability. Specific details such as voltage rating, current rating, and environmental specifications would be available in the product datasheet. Contact TE Connectivity or an authorized distributor for the specific datasheet related to CU0589-000 to get precise details.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Sagami
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess