EN
  • EN
  • DE

74F280

Part No 74F280
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 9-bit odd/even parity generator/checker
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131333-74F280
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F280 CAD Model

Description

NXP 74F280 9-Bit Parity Generator/Checker

The NXP 74F280 is a high-speed Si-gate CMOS device designed to provide both odd and even parity generation and checking solutions across nine data bits. It is a crucial component in digital systems where data integrity is paramount, particularly in communication and computing applications where error detection is necessary for reliable operation.

The 74F280 is part of NXP's 74F series, known for their fast switching times and low power consumption, making them an excellent choice for high-performance systems. This particular IC is optimized for use in enhancing the integrity of data transfer, and it is commonly utilized in systems where parity is used as a simple yet effective error detection method.

Key Features:

  • Parity Generation and Checking: Capable of generating and checking both odd and even parity for a group of nine input data bits, which helps in detecting single-bit errors.
  • High-Speed Operation: The 74F280 offers fast switching capabilities, which is essential for applications that require high-speed data processing.
  • Low Power Consumption: As part of the 74F series, the device is designed to operate with minimal power draw, reducing overall energy costs and heat generation.
  • Wide Operating Voltage Range: The device is functional over a broad range of voltages, accommodating various system power levels.
  • Multiple Package Options: Available in different package types to fit a variety of board layouts and space constraints.

Applications:

The 74F280 is suitable for a range of applications, including:

  • Computer systems for ensuring data integrity in memory, cache, and data communication.
  • Networking equipment where error detection is critical to maintain data integrity over transmission channels.
  • Industrial control systems where the accuracy of data is crucial for system monitoring and control.
  • Any digital system that requires simple and effective single-bit error detection.

In summary, the NXP 74F280 is a versatile and reliable component for implementing parity-based error detection in a wide variety of digital systems. Its high-speed operation and low power consumption make it an ideal choice for designers looking to enhance the reliability of their data without compromising on performance.

You May Also Be Interested in

ON Semiconductor
Lowest to $7.9822
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Genesys
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Vishay
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1513 $58.2505
930+ $0.1247 $115.9710
1,430+ $0.1213 $173.4590
1,985+ $0.1167 $231.6495
2,555+ $0.1132 $289.2260
3,410+ $0.1016 $346.4560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess