Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Panasonic Electric Works
Sensor Type Motion, Pyroelectric, PIR (Passive Infrared)
Sensing Distance 78.7" (2m) 6.6'
Output Type Digital
Supply Voltage (V) 3V ~ 6V
Trigger Type Internal
Features Polyethylene, Black Lens
Manufacturer Package Cylinder
Temperature Range - Operating -20°C ~ 60°C
Detection Pattern Slight
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1144486-AMN32111
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMN32111 CAD Model

Description

The Panasonic Electric Works AMN32111 is a sensor commonly used in electronic devices.

  • Supply Voltage: 3V ~ 6V
  • Sensing Distance: 78.7" (2m) 6.6'
  • Manufacturer: Panasonic Electric Works
  • Win Source Part Number: 1144486
  • Manufacturer Homepage: www.panasonic.com/industrial/

You May Also Be Interested in

Parallax Inc.
SENSOR MOTION PASSIVE INFRARED
Need more? Email Us
ECAD model for 555-28027
Panasonic
Passive Infrared Motion Sensor | SENSOR MOTION PIR 12M RANGE WHT
Lowest to $13.8640
ECAD model for EKMC1603111
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Need more? Email Us
ECAD model for EKMC1603113
Panasonic
SENSOR MOTION ANLG STD 5V BK PCB
Need more? Email Us
ECAD model for AMN21111
Panasonic
SENSOR PIR 6UA DIGITAL NO LENS / Sensor PIR (Passive Infrared) No Lens Module
Need more? Email Us
ECAD model for EKMB4300100K
Panasonic
SENSOR MOTION PIR DIGITAL BLACK
Need more? Email Us
ECAD model for EKMB1101112
Panasonic
SENSOR MOTION DETECT DIG 10M BLK
Need more? Email Us
ECAD model for AMN44121
Panasonic
SENSOR PIR STD TYPE 6UA / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, Black
Lowest to $22.9896
ECAD model for EKMB1301112K
Excelitas Technologies
PYRO DETECTOR DUAL MOTION SENS E
Need more? Email Us
ECAD model for PYD 1398 / 7570

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9601 $74.8803
6+ $20.4801 $122.8806
9+ $19.8400 $178.5600
12+ $19.2000 $230.4000
16+ $18.5601 $296.9616
21+ $16.6401 $349.4421
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 350 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention