Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 242154-MSM6281
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSM6281 CAD Model

Description

The MSM6281 is a low-power, single-chip solution for voice and data applications in mobile phones.

  • Device: high-performance ARM7TDMI processor
  • Baseband Processor: GSM/GPRS
  • Package: 10x10mm LGA

You May Also Be Interested in

ESMT
Need more? Email Us
ECAD model for M12L16161C-7T
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for M160B772A
ESMT
Need more? Email Us
ECAD model for M11B16161A-45J
STMicroelectronics
NMOS 128K 16K x 8 UV EPROM
Need more? Email Us
ECAD model for M27128AF6
STMicroelectronics
NOR Flash Serial-SPI 3V 1M-bit 128K x 8 8ns 8-Pin UFDFPN EP T/R
Lowest to $1.4662
ECAD model for M25P10-AVMB6TG
M/A-Com Technology Solutions
Need more? Email Us
ECAD model for M28529-12
ESMT
Need more? Email Us
ECAD model for M21L18128A-10J
Shindengen
Need more? Email Us
ECAD model for M1F60 6063
EliteMT
Need more? Email Us
ECAD model for M11B416256A-27J

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention