EN
  • EN
  • DE

74AVC16834ADGV,118

Part No 74AVC16834ADGV,118
Manufacturer NXP / Nexperia
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 18BIT 56TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Universal Bus Driver
Number of Circuits 18-Bit
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 124210-74AVC16834ADGV,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AVC16834ADGV,118 CAD Model

Description

Product Overview: 74AVC16834ADGV,118

The 74AVC16834ADGV,118 is a state-of-the-art, 18-bit universal bus driver from NXP Semiconductors, designed with a focus on high-speed signal transmission while maintaining low power consumption. This product is a part of NXP's AVC (Advanced Very-low-voltage CMOS) family, which is renowned for its robust performance in a wide range of applications.

Key Features

  • Technology: The device is fabricated using advanced silicon gate CMOS technology, which ensures minimal power dissipation and high noise immunity.
  • Voltage Range: It operates at a very low voltage range of 1.2V to 3.6V, making it suitable for battery-operated and power-sensitive applications.
  • Bus Interface: The 74AVC16834ADGV,118 is equipped with two 9-bit bus interface units, providing a total of 18-bit interface capability. Each unit can be operated independently, allowing for flexible data management.
  • High-Speed Operation: This device supports high-speed data transfer, which is essential for modern digital communication and processing systems.
  • Output Capability: The bus driver features 3-state outputs, which enable direct connection to the bus lines without additional interface components.
  • Package: It comes in a TSSOP (Thin Shrink Small Outline Package) form factor, with the package code "DGV" and a 56-pin configuration (118).

Applications

The 74AVC16834ADGV,118 is an ideal component for a variety of applications that require high-speed data transfer and interfacing, such as:

  • Memory interfacing in servers and workstations
  • Communication infrastructure
  • Data processing units
  • High-speed data acquisition systems

Quality and Reliability

NXP Semiconductors ensures that the 74AVC16834ADGV,118 meets the highest quality and reliability standards. The device undergoes rigorous testing and quality control measures to ensure it performs to specifications under varying conditions.

In summary, the 74AVC16834ADGV,118 from NXP is a versatile and efficient solution for high-speed data transfer applications. Its low-voltage operation, combined with high-speed capabilities and flexible interfacing options, make it a top choice for designers looking to enhance system performance while maintaining power efficiency.

You May Also Be Interested in

NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess