EN
  • EN
  • DE

74AUP1G18GM

Part No 74AUP1G18GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power 1-of-2 demultiplexer with 3-state deselected output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131047-74AUP1G18GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G18GM CAD Model

Description

Product Overview: NXP 74AUP1G18GM

The NXP 74AUP1G18GM is a high-performance, low-power single 2-input multiplexer that is a part of the advanced ultra-low power (AUP) family. This integrated circuit is designed to operate over a very wide V<sub>CC range of 0.8V to 3.6V, making it particularly suitable for battery-operated and portable applications where power efficiency is a key consideration.

Key Features

  • Low Static Power Consumption: The 74AUP1G18GM boasts a very low static power consumption, which is critical for extending battery life in portable devices.
  • Wide Operating Voltage Range: With a V<sub>CC range of 0.8V to 3.6V, it offers great flexibility for use in various applications and compatibility with other low-voltage components.
  • High Noise Immunity: A characteristic of the AUP family, this device features a high level of noise immunity, ensuring reliable performance even in electrically noisy environments.
  • Low Dynamic Power Consumption: Power consumption is further minimized with reduced dynamic power, which is a result of the low operating voltage and the optimized switching characteristics of the device.
  • High-Speed Operation: Despite its low-power design, the 74AUP1G18GM does not compromise on speed, offering high-speed operation suitable for a range of applications.

Applications

The versatility of the 74AUP1G18GM makes it a perfect fit for a wide array of applications, particularly where power efficiency and space constraints are important. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Medical Devices
  • IoT Devices
  • Low-Power Microcontrollers

Package and Quality

The NXP 74AUP1G18GM comes in a very small, leadless 6-pin XSON6 package, which is ideal for space-constrained applications. It also meets the stringent quality standards expected from NXP Semiconductors, ensuring high reliability and performance across its operational lifespan.

In summary, the NXP 74AUP1G18GM is a highly efficient and reliable solution for designers looking to incorporate a 2-input multiplexer into their low-power, space-sensitive electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3444 $60.4980
105+ $1.1030 $115.8150
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8963 $349.5570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess