EN
  • EN
  • DE

74ALVT16646DGG

Part No 74ALVT16646DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2.5V/3.3V 16-bus transceiver 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130998-74ALVT16646DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVT16646DGG CAD Model

Description

The NXP 74ALVT16646DGG is a high-performance, bi-directional transceiver designed for asynchronous communication between data buses. It is part of NXP's advanced low-voltage technology family and is suitable for operation in 2.5V and 3.3V systems. This makes it an ideal choice for interfacing between different voltage domains in a mixed-voltage environment.

Key Features

  • High-Speed Data Transfer: This device supports high-speed data transfer rates, making it suitable for high-performance computing and communication applications.
  • Low-Voltage Operation: Designed to operate at 2.5V or 3.3V, the 74ALVT16646DGG is optimized for low-power consumption while maintaining signal integrity.
  • 16-Bit Bidirectional Data Path: It features a 16-bit bus interface, allowing for efficient data transfer in either direction through the use of a direction control (DIR) pin.
  • Output Enable (OE) Feature: The output enable (OE) function allows the user to place the output in high-impedance mode, thus preventing bus contention.
  • Bus-Hold Data Inputs: The bus-hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Flow-Through Architecture: Its flow-through pinout arrangement facilitates easy PCB layout by reducing the need for cross-over traces, which in turn reduces signal skews and improves signal integrity.

Package and Quality

The 74ALVT16646DGG comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for surface-mount technology (SMT). The package is designed for space-saving on PCBs and is widely used in modern electronic applications. NXP's commitment to quality ensures that this product meets stringent industry standards for performance and reliability.

Applications

Due to its versatility and performance characteristics, the NXP 74ALVT16646DGG is ideal for use in:

  • Memory interfacing in servers and workstations
  • Communication systems
  • Data bus transceiving for industrial applications
  • Peripheral interfacing in microcontroller-based systems

You May Also Be Interested in

Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Mini-Circuits
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Micron Technology Inc.
Lowest to $8.2538
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess