EN
  • EN
  • DE

TPL0202-10MRTER

Part No TPL0202-10MRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 256POS 10K DL 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 132 ppm/°C
Resistance - Wiper (Ohms) (Typ) 25
Temperature Range - Operating -40°C to 85°C
Case / Package 16-WQFN (3x3)
Win Source Part Number 088119-TPL0202-10MRTER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPL0202-10MRTER CAD Model

Description

The TPL0202-10MRTER from Texas Instruments is a highly precise, dual-channel digital potentiometer designed to offer a reliable and flexible solution for a wide range of applications. This integrated circuit (IC) features non-volatile memory and an SPI interface, making it an ideal choice for applications requiring digital resistance trimming or adjustments, such as in audio processing, industrial control systems, and communication devices.

Key Features

  • Dual-Channel: The TPL0202-10MRTER contains two independently programmable potentiometers, providing versatility and multi-functionality within a single package.
  • 256 Wiper Positions: Each potentiometer channel offers 256 resistive steps, allowing for fine-tuning and precise adjustments to the resistance settings.
  • Non-Volatile Memory: With integrated non-volatile memory, the device retains the wiper position after power cycling, ensuring consistent performance and settings retention.
  • SPI Interface: The device's Serial Peripheral Interface (SPI) ensures easy communication with microcontrollers or other digital systems, providing a straightforward means of control and configuration.
  • Low Wiper Resistance: The TPL0202-10MRTER boasts low wiper resistance, which minimizes the impact on the overall resistance and ensures better performance.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various power supply requirements and enhancing its adaptability to different system voltages.
  • Compact Package: Housed in a small form factor, the TPL0202-10MRTER is suitable for space-constrained applications without compromising functionality.

Applications

The TPL0202-10MRTER is well-suited for a variety of applications, including but not limited to:

  • Adjustable power supplies
  • Audio equipment equalization
  • Calibration and tuning in industrial automation systems
  • Communication system signal adjustments

Quality and Reliability

As with all Texas Instruments products, the TPL0202-10MRTER is manufactured to high standards, ensuring reliability and performance consistency. Its robust design and quality materials make it a dependable choice for engineers and designers looking for a digital potentiometer solution.

You May Also Be Interested in

Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0284 $52.3692
31+ $3.3053 $102.4643
47+ $3.2020 $150.4940
65+ $3.0988 $201.4220
84+ $2.9955 $251.6220
112+ $2.6856 $300.7872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess