EN
  • EN
  • DE

TSC2046EIZQCR

Part No TSC2046EIZQCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN 12BIT SER 48BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference Internal
Supply Voltage - Operating 2.2 V to 5.25 V
Operating Supply Current 780μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-BGA MICROSTAR JUNIOR (4x4)
Win Source Part Number 213534-TSC2046EIZQCR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2046EIZQCR CAD Model

Description

Introducing the TSC2046EIZQCR Touch Screen Controller from Texas Instruments

The TSC2046EIZQCR is a next-generation touch screen controller designed by the renowned semiconductor company, Texas Instruments. This sophisticated piece of technology is an integral component for modern touch screen applications, offering precise and responsive control for a variety of devices including smartphones, tablets, and industrial monitors.

At the heart of the TSC2046EIZQCR is its 4-wire resistive touch screen controller, which is based on the industry-standard 2046 architecture. This ensures compatibility with a wide range of existing systems and screens, making it a versatile choice for designers looking to upgrade or create new touch-enabled devices.

The controller is equipped with a 12-bit analog-to-digital converter (ADC) that operates at a maximum clock rate of 2.5MHz. This high-speed ADC ensures that touch inputs are captured with precision and minimal delay, translating to a smooth and intuitive user experience. The TSC2046EIZQCR supports up to 125kHz sampling rate, which is more than adequate for most touch screen applications.

One of the standout features of the TSC2046EIZQCR is its on-chip temperature sensor, which provides added functionality by allowing devices to monitor their internal temperature. This can be critical for maintaining optimal performance and protecting against overheating in enclosed or high-temperature environments.

For ease of integration, the TSC2046EIZQCR operates on a low-voltage supply ranging from 2.2V to 5.25V, making it suitable for portable and battery-operated devices. The controller communicates with the host processor via a standard serial interface, which includes SPI, QSPI, and Microwire protocols, ensuring flexibility in system design and compatibility with a wide range of microcontrollers and processors.

Furthermore, the TSC2046EIZQCR comes in a compact, surface-mount QFN package, which is ideal for space-constrained applications. Its small footprint and low power consumption make it an excellent choice for modern, sleek touch screen devices that require long battery life and minimal design intrusion.

With the TSC2046EIZQCR, Texas Instruments continues to demonstrate its commitment to providing high-quality, reliable components for the ever-evolving electronics industry. Whether you are designing consumer electronics or industrial control panels, the TSC2046EIZQCR offers the performance and features needed to create an effective and user-friendly touch interface.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP / Touchscreen Controller 12 b Interface 16-TSSOP
Lowest to $2.9105
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $32.4809
Rochester Electronics
PSOC 3
Lowest to $0.3171
Rochester Electronics
PSOC 3
Lowest to $13.2054
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.9760
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $22.8484
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $10.9217
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.4253
Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $48.9628

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess