Products specifications

Manufacturer NXP
Win Source Part Number 1130918-74ALVC74BQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVC74BQ CAD Model

Description

The NXP 74ALVC74BQ is a high-performance, dual D-type flip-flop with individual data inputs (D), clock inputs (CP), master reset inputs (MR), and outputs (Q and Q̅). This advanced integrated circuit is part of the ALVC family, which is known for its low voltage operation and compatibility with 3.3V systems, making it suitable for interfacing with 5V systems as well.

Key Features

  • Low Voltage Operation: The device operates at a voltage range of 1.65V to 3.6V, providing flexible power management and compatibility with low-voltage systems.
  • High-Speed Performance: With a typical propagation delay of only 3.8ns, the 74ALVC74BQ ensures fast and reliable flip-flop operations, suitable for high-speed data processing applications.
  • Power-Down Protection: Inputs and outputs are equipped with power-down protection, which prevents device damage during power-off conditions.
  • Bus Hold: The device features a bus hold function that retains the last active input data when no new data is presented, eliminating the need for external pull-up or pull-down resistors.
  • Low Power Dissipation: It has an extremely low static power consumption, with an ICC of only 10µA maximum when disabled.

Applications

The 74ALVC74BQ is ideal for a wide range of applications, including:

  • Storage and retrieval systems
  • Industrial controls
  • Telecommunications
  • High-speed computing and data processing
  • Automotive systems

Quality and Reliability

As with all NXP products, the 74ALVC74BQ is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. It is available in a DHVQFN14 package, which is suitable for surface-mount technology and provides space-saving advantages for compact electronic assemblies.

Environmental Compliance

NXP is committed to environmental sustainability. The 74ALVC74BQ is fully compliant with RoHS (Restriction of Hazardous Substances) and is free from lead and other environmentally hazardous substances, making it a responsible choice for electronic manufacturers concerned with ecological impact.

You May Also Be Interested in

Shindengen
Switching Power Transistor(10A NPN)
Need more? Email Us
ECAD model for 2SC4585
Wurth Electronics Inc
POWER-CHOKE WE-HCM | FIXED IND 220NH 24A 0.17 MOHM
Need more? Email Us
ECAD model for 744304022
Analog Devices Inc.
Blackfin Embedded Processor | IC DSP 16/32B 400MHZ LP 176LQFP
Need more? Email Us
ECAD model for ADSP-BF518BSWZ-4F4
Shindengen
HVX-2 Series Power MOSFET(900V 5A)
Need more? Email Us
ECAD model for 2SK2673
Analog Devices Inc.
Ultralow Noise BiFET Op Amp
Need more? Email Us
ECAD model for AD743JN
TE Connectivity
FPC Connector Family | CONN FPC TOP 8POS 1.00MM R/A
Lowest to $0.8140
ECAD model for 84953-8
Analog Devices Inc.
Complete 8-Bit, 32 MSPS, 95 mW CMOS A/D Converter | IC ADC 8BIT PIPELINED 28SSOP
Lowest to $22.3860
ECAD model for AD9280ARS
Spansion
32 Megabit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29LV320DT90WMF
STMicroelectronics
QUAD 2-INPUT AND GATE
Need more? Email Us
ECAD model for 74ACT08

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3424 $56.4960
400+ $0.2810 $112.4000
620+ $0.2722 $168.7640
855+ $0.2634 $225.2070
1,100+ $0.2547 $280.1700
1,475+ $0.2283 $336.7425
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,700 pieces
MOQ: 165 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention