Product Overview: 74AHCT541PW by NXP Semiconductors
The 74AHCT541PW is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is fabricated with silicon gate C2MOS technology and designed by NXP Semiconductors, a leader in high-performance mixed-signal electronics.
This particular integrated circuit is an octal non-inverting buffer/line driver with 3-state outputs. The device features eight buffers with high current output capability suitable for driving highly capacitive or low-impedance loads. The 3-state outputs are controlled by the output enable inputs (nOE). A HIGH on nOE causes the outputs to assume a high-impedance OFF-state. The use of 3-state outputs allows multiple devices to be connected to the same output bus, providing a highly flexible and controllable interface to the bus.
Key Features:
- Logic Family: AHCT
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +125°C
- Package Type: TSSOP
- Pin Count: 20
- Mounting: Surface Mount
- High Noise Immunity: Characteristic of CMOS devices
The device is packaged in a slim TSSOP 20-pin package which is ideal for space-constrained applications. Its surface mount design fits perfectly with modern printed circuit board production methods, facilitating efficient assembly and compact system design.
The 74AHCT541PW is suitable for a broad range of applications including bus driving, memory address driving, and buffering for data transmission applications. Its compatibility with LSTTL makes it a valuable component for systems that interface with legacy logic technologies, ensuring seamless integration in mixed-technology environments.
With its robust operating temperature range and high noise immunity, the 74AHCT541PW is engineered to perform reliably in harsh industrial environments, making it a preferred choice for engineers looking for a dependable buffer/line driver solution.