EN
  • EN
  • DE

74AHCT3G04DP

Part No 74AHCT3G04DP
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description INVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130798-74AHCT3G04DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT3G04DP CAD Model

Description

Overview of NXP 74AHCT3G04DP

The NXP 74AHCT3G04DP is a high-speed, triple inverting gate integrated circuit designed to operate in a wide voltage range, from 4.5V to 5.5V. This product is part of the advanced high-speed CMOS (AHCT) family, which is characterized by its robustness and compatibility with TTL (Transistor-Transistor Logic) levels. It is a versatile component suitable for various digital applications that require logic inversion.

Key Features

  • Logic Type: The device includes three independent inverting gates, providing design flexibility.
  • Operating Voltage: Designed for a 5V system, it has an operating range between 4.5V and 5.5V, which makes it ideal for standardized levels in digital electronics.
  • High Noise Immunity: Equipped with a high noise immunity characteristic of the CMOS technology, it ensures stable operation even in noisy environments.
  • Low Power Consumption: The AHCT technology offers the advantage of reduced power consumption, which is crucial for energy-sensitive designs.
  • High-Speed Performance: It boasts fast switching times, which is essential for high-performance systems that require quick response times.
  • Output Capability: The device can drive up to 10 LSTTL loads, which demonstrates its good drive capabilities and compatibility with other logic families.
  • Package: The 74AHCT3G04DP is available in a TSSOP8 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications.

Applications

The NXP 74AHCT3G04DP is ideal for a wide range of applications, including:

  • Logic inverters
  • Signal processing
  • Function generators
  • Oscillator circuits
  • Pulse shaping
  • Control systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The 74AHCT3G04DP is manufactured with the highest standards to ensure it meets the rigorous demands of industrial and consumer applications. Each component is subjected to comprehensive testing and verification processes to guarantee performance and durability.

Whether you're developing sophisticated digital logic circuits or looking for a reliable inverting gate solution, the NXP 74AHCT3G04DP offers the features and performance necessary to meet your design specifications.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess