EN
  • EN
  • DE

74AHCT2G125DC

Part No 74AHCT2G125DC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Bus buffer/line driver 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130784-74AHCT2G125DC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT2G125DC CAD Model

Description

Product Overview: 74AHCT2G125DC from NXP

The 74AHCT2G125DC is a high-performance, dual non-inverting buffer/line driver with 3-state outputs, designed and manufactured by NXP Semiconductors. This integrated circuit is part of the 74AHCT family, which is known for its high-speed CMOS technology and compatibility with TTL levels. It is a versatile component suitable for a wide array of applications, including driving bus lines or buffering memory address registers.

Each buffer/line driver has a separate output enable (OE) input, which, when high, disables the output by placing it in a high impedance state. This feature allows for the direct connection of multiple outputs to a bus, facilitating bus management in complex systems. The 74AHCT2G125DC operates at a voltage range of 4.5V to 5.5V, making it ideal for 5V systems, and provides symmetrical output impedance to ensure high noise immunity and reduced power consumption.

The device is characterized by its fast propagation delay and transition times, which are critical for high-speed signal processing. Furthermore, the inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Key Features:

  • Logic Type: Dual Non-Inverting Buffer/Line Driver with 3-State Outputs
  • Operating Voltage: 4.5V to 5.5V
  • Output Current: High-level output current of -4 mA and low-level output current of 4 mA
  • Propagation Delay Time: Fast switching speeds for high-performance applications
  • Output Enable Time: Separate output enable for each buffer
  • Temperature Range: Suitable for commercial-grade applications with an operational range of -40°C to +125°C
  • Package: Available in a variety of packages, including the small and convenient 8-pin TSSOP (DC)

The 74AHCT2G125DC is a testament to NXP's commitment to providing high-quality, reliable components for the electronics industry. Whether for use in personal computing devices, networking equipment, or industrial control systems, this buffer/line driver offers a robust solution for digital signal management.

For designers and engineers looking for a dependable and efficient way to manage high-speed digital signals, the 74AHCT2G125DC from NXP is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1986 $58.5870
710+ $0.1630 $115.7300
1,100+ $0.1579 $173.6900
1,515+ $0.1528 $231.4920
1,955+ $0.1478 $288.9490
2,620+ $0.1325 $347.1500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,599 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess