EN
  • EN
  • DE

74AHCT132D

Part No 74AHCT132D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input NAND Schmitt trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130720-74AHCT132D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT132D CAD Model

Description

The 74AHCT132D is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, a leader in the electronics industry, this device is part of the 74AHC/AHCT family, known for its robust performance and compatibility with a wide range of applications.

Key Features

  • Logic Type: The 74AHCT132D is a quad positive-NAND gate with Schmitt-trigger inputs, designed to provide a buffering function with a higher noise margin than standard logic gates.
  • Supply Voltage Range: This device operates on a supply voltage ranging from 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels.
  • High Noise Immunity: The Schmitt-trigger action at all inputs makes the circuit highly tolerant to slower input rise and fall times, providing enhanced noise immunity.
  • Output Capability: With standard outputs capable of driving 10 LSTTL loads, the 74AHCT132D is quite versatile in its output handling.
  • Speed: The propagation delay and transition times are both significantly low, ensuring high-speed operation for the device.

Applications

The 74AHCT132D is commonly used in applications that require high-speed logic operations and a stable performance even in the presence of noise. Its typical applications include:

  • Wave shaping and noise filtering
  • Square wave and pulse generation
  • Communication infrastructure
  • Complex logic functions
  • Control systems

Quality and Reliability

NXP Semiconductors ensures that the 74AHCT132D meets the highest quality and reliability standards. The device is available in a 14-pin SOIC package, which is suitable for surface mount technology. It is also characterized for operation from -40°C to +125°C, ensuring reliable performance in a wide range of environmental conditions.

Ordering Information

To order the 74AHCT132D, refer to its complete part number including the package type. For additional information or to request samples, please visit NXP Semiconductors' official website or contact an authorized distributor.

You May Also Be Interested in

Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Rohm Semiconductor
Need more? Email Us
Vishay
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
Lowest to $1.4553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2533 $50.6600
485+ $0.2079 $100.8315
745+ $0.2014 $150.0430
1,030+ $0.1949 $200.7470
1,330+ $0.1884 $250.5720
1,780+ $0.1689 $300.6420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,160 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess