Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Part Number Series SPC5604
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814057-SPC5604CF2CLL6
Ultra Librarian 3D Model Ultra Librarian SPC5604CF2CLL6 CAD Model

Description

The NXP SPC5604CF2CLL6 is a cutting-edge microcontroller unit (MCU) that is part of NXP's SPC56 family, designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is built on Power Architecture® technology, providing a robust and efficient core for a variety of control and processing tasks.

Key Features:

  • Core: The SPC5604CF2CLL6 is equipped with a 32-bit Power Architecture® V2 core that operates at a frequency of up to 64 MHz, delivering the computational power needed for complex algorithms and control processes.
  • Memory: It comes with an ample memory configuration, including 256 KB of flash memory for program storage and 20 KB of RAM for data handling, ensuring smooth operation and sufficient space for application code and variables.
  • Communication Interfaces: This MCU includes a variety of communication interfaces such as multiple CAN (Controller Area Network) modules, LIN (Local Interconnect Network), and SPI (Serial Peripheral Interface), enabling it to connect and communicate with other devices and systems within a vehicle or industrial setup.
  • Timers and Counters: Multiple timing and control units, including a Real-Time Clock, Periodic Interrupt Timers, and a Modular I/O System, provide precise timing and control capabilities for real-time applications.
  • Analog-to-Digital Converters: The integrated high-resolution ADCs (Analog-to-Digital Converters) allow for accurate measurement of analog signals, which is essential for sensor interfacing and data acquisition tasks.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, the SPC5604CF2CLL6 is designed to withstand harsh environments and maintain reliable performance under extreme conditions.
  • Package: The MCU is available in a low-profile 100-pin LQFP (Low Quad Flat Package), which is suitable for space-constrained applications while providing enough I/O ports for complex functionalities.

Applications:

The SPC5604CF2CLL6 is ideal for a wide range of applications, particularly those within the automotive sector, such as engine control units, transmission control units, body control modules, and advanced driver-assistance systems. Additionally, its robust feature set makes it well-suited for industrial control systems, medical devices, and any application that requires reliable, high-performance microcontroller capabilities.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention