EN
  • EN
  • DE

74AHC138PW

Part No 74AHC138PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3-to-8 line decoder/demultiplexer; inverting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130598-74AHC138PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC138PW CAD Model

Description

Product Overview: 74AHC138PW by NXP Semiconductors

The 74AHC138PW is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its exceptional performance and reliability in a wide range of applications. This 3-to-8 line decoder/demultiplexer is designed to facilitate the hardware interface of your digital system, offering an efficient means of routing signals and data to various components or subsystems.

Key Features

  • High-Speed Operation: The 74AHC138PW operates at a high speed, which makes it suitable for systems that require fast signal processing and minimal propagation delays.
  • Low Power Consumption: This device is part of the AHC family, which is characterized by low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Multiple Decoding Options: With its 3 binary select inputs (A0, A1, A2) and an enable input, it can decode up to 8 outputs, allowing for a wide range of functionality and flexibility in system design.
  • Active High Outputs: The 74AHC138PW features active high outputs, which means that the selected output will be high when the corresponding input condition is met.

Package and Quality

The device is provided in a TSSOP16 (thin shrink small outline package), which is not only space-efficient but also suitable for surface-mounted design, ensuring a compact footprint on the printed circuit board (PCB). The 74AHC138PW is also available in a DHVQFN16 package. Quality is assured through NXP's rigorous testing and adherence to industry standards for performance and durability.

Applications

Due to its versatile nature, the 74AHC138PW is used in a variety of applications, including:

  • Computer systems
  • Instrumentation and control systems
  • Communication systems
  • Data multiplexing
  • Address decoding for memory and I/O

In summary, the 74AHC138PW from NXP Semiconductors is a robust and efficient solution for your decoding and demultiplexing needs. Its high-speed operation, low power consumption, and compact package make it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Panasonic
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Vishay
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
ON Semiconductor
Lowest to $7.9822
Micron Technology Inc.
Lowest to $8.2538
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Lowest to $12.6416

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1810 $50.6800
675+ $0.1486 $100.3050
1,045+ $0.1439 $150.3755
1,440+ $0.1393 $200.5920
1,860+ $0.1346 $250.3560
2,490+ $0.1207 $300.5430
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess