EN
  • EN
  • DE

74AHC123AD,118

Part No 74AHC123AD,118
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Description IC DUAL RETRIG MULTIVIB 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 5.1ns
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 127920-74AHC123AD,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC123AD,118 CAD Model

Description

Product Overview: 74AHC123AD,118

The 74AHC123AD,118 is a high-speed, dual-retriggerable monostable multivibrator fabricated with silicon gate CMOS technology from NXP Semiconductors. It is designed to produce precise timing pulses and can be used in a wide range of applications such as pulse shaping, timing, and delay circuits. The device is characterized for operation from -40°C to +125°C, making it suitable for industrial temperature ranges.

Key Features

  • Logic Type: Monostable Multivibrator
  • Number of Circuits: 2
  • Output Current: -8mA, 8mA
  • Propagation Delay Time: 16ns at 4.5V, 14ns at 6V
  • Supply Voltage Range: 2V to 5.5V
  • Logic Case Style: SOIC
  • No. of Pins: 16
  • Operating Temperature Range: -40°C to +125°C
  • Mounting Type: Surface Mount
  • Standard Packaging: Tape and Reel

Product Benefits

The 74AHC123AD,118 offers several benefits for designers looking for a reliable and flexible timing solution. Its dual monostable multivibrator configuration allows for the use of two independent timing applications within a single package, saving space and reducing complexity on the PCB. The retriggerable feature ensures that the timing can be extended with each new pulse before the current timing sequence has expired, providing versatility in timing adjustment and pulse generation.

With its wide supply voltage range, the device can operate with various logic levels, accommodating different system voltages and ensuring compatibility with other logic families. The low propagation delay and high output current capability make it suitable for high-speed applications where rapid response times are critical.

Applications

The 74AHC123AD,118 is ideal for use in a variety of applications, including:

  • Timing circuits
  • Pulse shaping
  • Delay lines
  • Sequential timers
  • Industrial controls
  • Telecommunications systems

You May Also Be Interested in

Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $115.6717
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $7.3824
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2627 $51.2265
465+ $0.2156 $100.2540
720+ $0.2088 $150.3360
990+ $0.2021 $200.0790
1,280+ $0.1954 $250.1120
1,715+ $0.1752 $300.4680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess