EN
  • EN
  • DE

74ABT373ADB,118

Part No 74ABT373ADB,118
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description IC OCTAL TRANSP LATCH 3ST 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 3.6ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 106863-74ABT373ADB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT373ADB,118 CAD Model

Description

Product Overview: 74ABT373ADB,118

The 74ABT373ADB,118 is a high-performance, octal transparent D-type latch produced by NXP Semiconductors. It is designed to provide storage to the eight data inputs (D0-D7) when the Latch Enable (LE) input is high, and the data is retained when LE is low. This latch is a part of the 74ABT range, known for its advanced high-speed BiCMOS technology, which provides a superior combination of speed and power consumption over similar devices.

This component is particularly suitable for applications requiring the temporary storage of data, acting as an interface between mismatched bus speeds. Its transparent nature means that while the latch is enabled, the outputs (Q0-Q7) directly reflect the input data. When the latch is disabled, the outputs retain the last data presented prior to disabling.

Key Features:

  • Logic Family: ABT
  • Logic Type: Octal D-type Transparent Latch
  • Output Type: 3-State
  • Number of Channels: 8
  • Number of Pins: 20
  • Supply Voltage: Typically 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: SSOP-20
  • Mounting Type: Surface Mount

The 74ABT373ADB,118 is equipped with additional features such as bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors to hold unused or floating data inputs at a valid logic level. This feature significantly simplifies PCB layout and reduces system cost.

With its quick propagation delay and output transition times, the 74ABT373ADB,118 is ideal for interfacing with high-speed microprocessors and can easily handle the capacitive loading of multiple outputs. Moreover, the latch's 3-state outputs allow for connection to a bus-oriented system. The device's small footprint SSOP-20 package ensures minimal space usage on a PCB, making it a great choice for compact, high-density applications.

Whether you're designing a state-of-the-art digital system or upgrading an existing setup, the 74ABT373ADB,118 from NXP Semiconductors offers a reliable and efficient solution for your data storage and interfacing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess