EN
  • EN
  • DE

74ABT273A

Part No 74ABT273A
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal D-type flip-flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130213-74ABT273A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT273A CAD Model

Description

The 74ABT273A is a high-performance, octal D-type flip-flop with a clear feature, designed by NXP Semiconductors. This integrated circuit is part of NXP's ABT range, which is renowned for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels. The 74ABT273A is specifically crafted to offer a reliable solution for storage and interfacing applications in advanced digital systems.

Key Features

  • Logic Type: Octal D-type flip-flop with clear.
  • High-Speed Operation: Offers a typical clock frequency of up to 150MHz, making it ideal for high-speed data processing and communication systems.
  • Low Power Dissipation: Features a reduced power consumption, which is crucial for energy-efficient designs.
  • Clear Function: Comes with a direct clear input, allowing for the synchronous reset of all flip-flops for immediate initialization or resetting of the system.
  • Edge-Triggered: The flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, ensuring precise timing and synchronization.
  • Wide Operating Voltage Range: Can function over a broad voltage range, typically from 4.5V to 5.5V, providing flexibility in various power environments.
  • Bus-Friendly Outputs: The outputs can drive a high capacitive load, making them suitable for bus-oriented systems.
  • Output Capability: Capable of driving both 50Ω transmission lines and heavily loaded outputs with the 3-state feature.

Applications

The 74ABT273A is designed for use in a wide array of applications that demand high-speed and reliable data storage. It is particularly useful in systems where temporary storage of data is required, such as:

  • Computer systems and servers
  • Communication infrastructure
  • Data processing units
  • Industrial control systems
  • Instrumentation and test equipment

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The 74ABT273A is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and longevity. This product is ideal for designers looking for a dependable solution that can withstand the demands of high-speed, high-performance digital environments.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess