EN
  • EN
  • DE

M29W064FT70N3

Part No M29W064FT70N3
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TSOP48
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 715082-M29W064FT70N3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W064FT70N3 CAD Model

Description

STMicroelectronics M29W064FT70N3 Flash Memory

The M29W064FT70N3 is a 64 Mbit (8MB) non-volatile flash memory module from STMicroelectronics, designed to deliver high performance, reliability, and low power consumption. This memory device operates on a single 3V to 3.6V power supply, making it an ideal choice for a wide range of applications that require fast read and write operations, coupled with the ability to retain data without power.

Featuring a 70ns access time, the M29W064FT70N3 ensures swift data retrieval, which is crucial for performance-critical applications. It is organized as 8M x8 or 4M x16 bits, which provides flexibility for various system designs and requirements. This level of organization allows for easy integration into both 8-bit and 16-bit memory systems, offering designers a versatile solution for their storage needs.

The device supports a standard memory interface, enabling easy integration with most microprocessors and microcontrollers. It also offers various boot block configurations, which can be invaluable for systems that require specific boot code sequences, such as embedded systems, automotive electronics, and communication devices.

One of the key features of the M29W064FT70N3 is its boot block architecture, which provides added protection for the boot sectors, ensuring the integrity and reliability of the system's firmware. Additionally, the device offers a top or bottom boot block configuration, giving further flexibility to meet the specific boot requirements of different applications.

For security and data integrity, the M29W064FT70N3 includes features such as block protection and lock operations. These functions prevent accidental overwrites and erasure, which can be critical in preserving firmware, configuration settings, or sensitive data. The device supports fast programming and erase times, which can significantly reduce software development cycles and time-to-market for new products.

STMicroelectronics has designed the M29W064FT70N3 with industry-standard packaging and pinouts, ensuring compatibility with a wide range of PCB designs and facilitating easy upgrades from existing memory solutions. With its robust design and comprehensive feature set, the M29W064FT70N3 stands as a reliable choice for designers who require a high-quality flash memory solution for their electronic products.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess