Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chrontel,Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820417-CH7034B-BF
Ultra Librarian 3D Model Ultra Librarian CH7034B-BF CAD Model

Description

The Chrontel CH7034B-BF is a display interface IC designed to bridge digital video sources to analog RGB displays. It's commonly found in applications needing to connect devices with digital outputs to older analog monitors or projectors.

Applications:

  • PC graphics cards
  • Set-top boxes
  • LCD monitors
  • Projectors
  • Automotive display systems
  • Embedded systems with video output

Features:

  • Digital video input: Supports a variety of digital video input formats including ITU-R BT.656/601 and RGB.
  • Analog video output: Provides analog RGB (Red, Green, Blue) video output signals.
  • High-resolution support: Capable of supporting display resolutions up to 1920x1080 (1080p).
  • Integrated DACs: Includes integrated high-speed digital-to-analog converters (DACs) for generating analog RGB signals with excellent quality.
  • On-chip clock generation: Features an on-chip clock generator, reducing the need for external clock components.
  • I2C interface: Employs an I2C interface for device configuration and control.
  • Adaptive equalization: Incorporates adaptive equalization to mitigate signal loss and distortion over long cables.
  • Low power consumption: Designed for low-power operation, making it suitable for portable and embedded applications.

Benefits:

  • Versatile display connectivity: Facilitates connection of digital video sources to analog RGB displays.
  • High-quality video: Delivers crisp and clear analog RGB video output.
  • Reduced system cost: Integration of DACs and clock generation minimizes overall system cost and complexity.
  • Improved signal integrity: Adaptive equalization helps maintain signal quality over longer distances.
  • Low power consumption: Extends battery life in portable devices.

Technical Specifications:

The CH7034B-BF operates on a 3.3V power supply and supports pixel clock frequencies up to 165 MHz. It is typically packaged in a QFP (Quad Flat Package). The integrated high-speed DACs and adaptive equalization ensure optimal video performance, even in environments with signal degradation.

The device is programmable via the I2C interface, allowing for flexible configuration of video output parameters. Its robust design and adherence to industry standards make it a reliable choice for diverse video interface applications.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708368
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $1.1819
ECAD model for BCX5316TC
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
ECAD model for WISE-4060/LAN-AE
TDK-Lambda Americas Inc.
AC-DC PCB MOUNT FULL BRICK INPUT / AC/DC Power Supply Single-OUT 28V 10.8A 302W 8-Pin
Need more? Email Us
ECAD model for PFE30028
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708326
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $65.1941
ECAD model for TUF-1HSM+
Broadcom Limited
CU SGMII OCTAL
Lowest to $104.9886
ECAD model for BCM54880EB2KFBG
Nuvoton Technology Corporation of America
IC
Lowest to $2.7424
ECAD model for NPCT501MA1WX
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2708892

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $8.0760 $72.6840
18+ $7.5551 $135.9918
27+ $7.2946 $196.9542
39+ $6.7734 $264.1626
50+ $6.5129 $325.6450
63+ $6.2524 $393.9012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,497 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention