Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 125MHz
Trigger Type Positive Edge
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 044520-MC74ACT161MEL
Ultra Librarian 3D Model Ultra Librarian MC74ACT161MEL CAD Model

Description

The MC74ACT161MEL from ON Semiconductor is a high-performance, 4-bit binary counter integrated circuit, designed for use in a wide range of digital applications. Fabricated with advanced CMOS technology, this device offers a robust counting solution with a high degree of functionality and reliability.

Key Features

  • High-Speed Operation: The MC74ACT161MEL operates at exceptional speeds, making it suitable for high-frequency counting applications.
  • Synchronous Counting: Synchronous operation is provided by having all flip-flops clocked simultaneously, ensuring accurate and reliable count progression.
  • Look-Ahead Carry Output: The counter features a look-ahead carry output for cascading multiple counters, enabling the user to create larger counting chains with minimal propagation delay.
  • Reset Function: An asynchronous master reset input (CLR) clears the counter to its zero state when a high level is applied, regardless of other inputs.
  • Output Enable: An Output Enable (OE) input places the eight outputs in either a normal logic state or a high-impedance state, thus allowing for expanded system utility and bus-oriented applications.
  • Multiple Count Modes: The counter supports both up and down counting modes, providing versatility in count control.
  • Direct Clear: A direct clear function allows for immediate resetting of the counter, enhancing control over counting operations.

Applications

The versatility of the MC74ACT161MEL makes it an ideal choice for a vast array of digital systems. Typical applications include:

  • Industrial control systems
  • Process counters
  • Timers and time delay circuits
  • Frequency dividers
  • Programmable counters
  • Data processing systems

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly, RoHS-compliant products. The MC74ACT161MEL adheres to these standards, ensuring that it meets the latest environmental regulations for electronic components.

Conclusion

With its fast operation, synchronous counting, and versatile functions, the MC74ACT161MEL from ON Semiconductor stands out as a top choice for designers who require a dependable and flexible 4-bit binary counter. Whether for industrial, commercial, or advanced digital applications, this integrated circuit delivers performance that can be counted on.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74ACT163E
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.7747
ECAD model for 74HC4017BQ,115
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74AC163E
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4782
ECAD model for 74LVC161BQ,115
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74ACT161E
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
ECAD model for SN74LS393NE4
ON Semiconductor
14-Stage Binary Ripple Counter With Oscillator
Need more? Email Us
ECAD model for MC74HC4060AN
Nexperia USA Inc.
IC DIVIDER BY N 16-BIT 24SO
Need more? Email Us
ECAD model for 74HC4059D,112
ON Semiconductor
14-Bit Binary Counter
Lowest to $0.4679
ECAD model for MC14020BDR2

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention